APEX-20KC® Field Programmable Gate Array (FPGA) IC 708 327680 38400 1020-BBGA
IC FPGA 708 I/O 1020FBGA
IC FPGA 708 I/O 1020FBGA
APEX-20KC® Field Programmable Gate Array (FPGA) IC 708 327680 38400 1020-BBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K1000CF33C7ES-ND | EP20K1000CF33C7ES | EP20K1000CF33C7ES | EP20K1000CF33C7ES |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1020-BBGA | Other; 1020-BBGA | ||
| Pins | 1020 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other | Other; 1.71V ~ 1.89V |