APEX-20KC® Field Programmable Gate Array (FPGA) IC 708 327680 38400 1020-BBGA
Loadable PLD, 1.49ns, PBGA1020
Loadable PLD, 1.49ns, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP20K1000CF33C7 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP20K1000CF33C7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1221261-EP20K1000CF3
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: APEX-20KC®
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 708
Number of LABs/CLBs: 3840
Number of Logic Elements/Cells: 38400
Total RAM Bits: 327680
Number of Gates: 1772000
Voltage - Supply: 1.71V ~ 1.89V
Package / Case: 1020-BBGA
Supplier Device Package: 1020-FBGA (33x33)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): EP20K1000CF33C-7;
ECCN: 3A001A2A
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 974201
Base Product Number: EP20K1000
Product Status: Obsolete
APEX-20KC® Field Programmable Gate Array (FPGA) IC 708 327680 38400 1020-BBGA
APEX-20K® Field Programmable Gate Array (FPGA) IC 708 327680 38400 1020-BBGA, FCBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 708 I/O 1020FBGA
IC FPGA 708 I/O 1020FBGA
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K1000CF33C7-ND | EP20K1000CF33C7 | 696-EP20K1000CF33C7 | 1221261-EP20K1000CF33C7 | EP20K1000CF33C7 | EP20K1000CF33C7 | EP20K1000CF33C7 | EP20K1000CF33C7 | EP20K1000CF33C7 |
| Product Name | FPGAs (Field Programmable Gate Array) | Fpga | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 38400 Cells 375.94MHz 0.15um Technology 1.8V 1020-Pin FC-FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | |
| Package Type | Other; 1020-BBGA | Other; PBGA1020 | Other; 1020-BBGA | Other; 1020-BBGA, FCBGA | Other; FC-FBGA | ||||
| Pins | 1020 | ||||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Supply Voltage | Other; 1.8 | Other; 1.71V ~ 1.89V | Other; 1.71V ~ 1.89V | Other; 1.71V ~ 1.89V | Other |