APEX-20KC® Field Programmable Gate Array (FPGA) IC 488 327680 38400 652-BGA
IC FPGA 488 I/O 652BGA
IC FPGA 488 I/O 652BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K1000CB652C8N | EP20K1000CB652C8N | EP20K1000CB652C8N | EP20K1000CB652C8N |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 38400 Cells 301.21MHz 0.15um Technology 1.8V 652-Pin FCBGA |
| System Gates | 1.77E6 | 1.77E6 | ||
| Logic Cells / Logic Blocks | 38400 | 38400 | ||
| Package Type | Other; 652-BGA | Other; FCBGA | ||
| User I/Os | 488 pins | 488 pins |