APEX-20KC® Field Programmable Gate Array (FPGA) IC 488 327680 38400 652-BGA
APEX-20KC® Field Programmable Gate Array (FPGA) IC 488 327680 38400 652-BGA
IC FPGA 488 I/O 652BGA
IC FPGA 488 I/O 652BGA
FPGA APEX 20KC Family 1M Gates 38400 Cells 301.21MHz 0.15um (CMOS) Technology 1.8V 652-Pin FCBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP20K1000CB652C8ES-ND | EP20K1000CB652C8ES | EP20K1000CB652C8ES | EP20K1000CB652C8ES | 386-EP20K1000CB652C8ES |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA APEX 20KC Family 1M Gates 38400 Cells 301.21MHz 0.15um (CMOS) Technology 1.8V 652-Pin FCBGA |
| Package Type | Other; 652-BGA | Other; 652-BGA | Other; 652-BBGA | ||
| Pins | 652 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| System Gates | 1.77E6 | 1.77E6 | 1.77E6 |