Intel Corporation FPGA Programmable Logic Device EP1SGX40GF1020I6N

Description
Field Programmable Gate Array, 4697 CLBs, 41250-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, LEAD FREE, FBGA-1020 Product overview: EP1SGX40GF1020I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX40GF1020I6 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 4697 CLBs, 41250-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, LEAD FREE, FBGA-1020 Product overview: EP1SGX40GF1020I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX40GF1020I6 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP1SGX40GF1020I6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1SGX40GF1020I6N
FPGA Programmable Logic Device 696-EP1SGX40GF1020I6N
Field Programmable Gate Array, 4697 CLBs, 41250-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, LEAD FREE, FBGA-1020 Product overview: EP1SGX40GF1020I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX40GF1020I6 N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 4697 CLBs, 41250-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, LEAD FREE, FBGA-1020 Product overview: EP1SGX40GF1020I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX40GF1020I6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020I6N - 135637-EP1SGX40GF1020I6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020I6N
135637-EP1SGX40GF1020I6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020I6N 135637-EP1SGX40GF1020I6N
Manufacturer: Altera Win Source Part Number: 135637-EP1SGX40GF102 0I6N Mounting: SMD (SMT) Number of I/O: 624 Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 41250 Total RAM Bits: 3423744 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 135637-EP1SGX40GF1020I6N
Mounting: SMD (SMT)
Number of I/O: 624
Number of LABs/CLBs: 4125
Number of Logic Elements/Cells: 41250
Total RAM Bits: 3423744
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1020-FBGA (33x33)
Supply Voltage - Operating: 1.425 V to 1.575 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020I6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1SGX40GF1020I6N-ND
FPGAs (Field Programmable Gate Array) EP1SGX40GF1020I6N-ND
Stratix® GX Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA

Buy Now Datasheet
IC FPGA 624 I/O 1020FBGA - 386-EP1SGX40GF1020I6N - Utmel Electronic Limited
Hong Kong, China
IC FPGA 624 I/O 1020FBGA
386-EP1SGX40GF1020I6N
IC FPGA 624 I/O 1020FBGA 386-EP1SGX40GF1020I6N
IC FPGA 624 I/O 1020FBGA

IC FPGA 624 I/O 1020FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020I6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX40GF1020I6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1SGX40GF1020I6N
IC FPGA 624 I/O 1020FBGA

IC FPGA 624 I/O 1020FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020I6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX40GF1020I6N
Embedded - FPGAs (Field Programmable Gate Array) EP1SGX40GF1020I6N
IC FPGA 624 I/O 1020FBGA

IC FPGA 624 I/O 1020FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020I6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX40GF1020I6N
FPGAs (Field Programmable Gate Array) EP1SGX40GF1020I6N
Stratix® GX Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA

Buy Now Datasheet
FPGA 41250 Cells 5000MHz 130nm Technology 1.5V 1020-Pin FC-FBGA - EP1SGX40GF1020I6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 41250 Cells 5000MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
EP1SGX40GF1020I6N
FPGA 41250 Cells 5000MHz 130nm Technology 1.5V 1020-Pin FC-FBGA EP1SGX40GF1020I6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020I6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1SGX40GF1020I6N
FPGAs (Field Programmable Gate Array) EP1SGX40GF1020I6N
IC FPGA 624 I/O 1020FBGA

IC FPGA 624 I/O 1020FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1SGX40GF1020I6N 135637-EP1SGX40GF1020I6N EP1SGX40GF1020I6N-ND 386-EP1SGX40GF1020I6N EP1SGX40GF1020I6N EP1SGX40GF1020I6N EP1SGX40GF1020I6N EP1SGX40GF1020I6N EP1SGX40GF1020I6N
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020I6N FPGAs (Field Programmable Gate Array) IC FPGA 624 I/O 1020FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 41250 Cells 5000MHz 130nm Technology 1.5V 1020-Pin FC-FBGA FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 41250 41250 41250 41250 41250
Package Type Other; FBGA Other; 1020-FBGA (33x33) Other; 1020-BBGA Other; 1020-BBGA, FCBGA Other; 1020-BBGA Other; FC-FBGA Other; 1020-BBGA
Internal Frequency 650 MHz
User I/Os 624 pins 624 pins 624 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 10570
User I/Os 362 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details