Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7N EP1SGX40GF1020C7N

Description
Manufacturer: Intel Win Source Part Number: 918143-EP1SGX40GF102 0C7N Series: Stratix® GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 624 Part Status: Obsolete Family Name: EP1SGX40 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918143-EP1SGX40GF102 0C7N Series: Stratix® GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 624 Part Status: Obsolete Family Name: EP1SGX40 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7N - 918143-EP1SGX40GF1020C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7N
918143-EP1SGX40GF1020C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7N 918143-EP1SGX40GF1020C7N
Manufacturer: Intel Win Source Part Number: 918143-EP1SGX40GF102 0C7N Series: Stratix® GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 624 Part Status: Obsolete Family Name: EP1SGX40 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918143-EP1SGX40GF1020C7N
Series: Stratix® GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA
Package: Tray
Package: 1020-BBGA
Mounting: Surface Mount
Number of I/O: 624
Part Status: Obsolete
Family Name: EP1SGX40
Categories: Integrated Circuits (ICs)
Case / Package: 1020-FBGA (33x33)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1SGX40GF1020C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1SGX40GF1020C7N
FPGA Programmable Logic Device 696-EP1SGX40GF1020C7N
IC FPGA 624 I/O 1020FBGA Product overview: EP1SGX40GF1020C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX40GF1020C7 N can be used for catalog matching and distributor lookup.

IC FPGA 624 I/O 1020FBGA Product overview: EP1SGX40GF1020C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX40GF1020C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX40GF1020C7N
Embedded - FPGAs (Field Programmable Gate Array) EP1SGX40GF1020C7N
IC FPGA 624 I/O 1020FBGA

IC FPGA 624 I/O 1020FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX40GF1020C7N
FPGAs (Field Programmable Gate Array) EP1SGX40GF1020C7N
Stratix® GX Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX40GF1020C7N
FPGAs (Field Programmable Gate Array) EP1SGX40GF1020C7N
Stratix® GX Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA, FCBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA, FCBGA

Buy Now Datasheet
FPGA 41250 Cells 4385.97MHz 130nm Technology 1.5V 1020-Pin FC-FBGA - EP1SGX40GF1020C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 41250 Cells 4385.97MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
EP1SGX40GF1020C7N
FPGA 41250 Cells 4385.97MHz 130nm Technology 1.5V 1020-Pin FC-FBGA EP1SGX40GF1020C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX40GF1020C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1SGX40GF1020C7N
IC FPGA 624 I/O 1020FBGA

IC FPGA 624 I/O 1020FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918143-EP1SGX40GF1020C7N 696-EP1SGX40GF1020C7N EP1SGX40GF1020C7N EP1SGX40GF1020C7N EP1SGX40GF1020C7N EP1SGX40GF1020C7N EP1SGX40GF1020C7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7N FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 41250 Cells 4385.97MHz 130nm Technology 1.5V 1020-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1020-FBGA (33x33) Other; Bulk Other; 1020-BBGA Other; 1020-BBGA, FCBGA Other; FC-FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 41250 41250 41250 41250
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details