Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7 EP1SGX40GF1020C7

Description
Manufacturer: Intel Win Source Part Number: 918142-EP1SGX40GF102 0C7 Series: Stratix® GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 624 Part Status: Obsolete Family Name: EP1SGX40 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918142-EP1SGX40GF102 0C7 Series: Stratix® GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 624 Part Status: Obsolete Family Name: EP1SGX40 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7 - 918142-EP1SGX40GF1020C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7
918142-EP1SGX40GF1020C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7 918142-EP1SGX40GF1020C7
Manufacturer: Intel Win Source Part Number: 918142-EP1SGX40GF102 0C7 Series: Stratix® GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 624 Part Status: Obsolete Family Name: EP1SGX40 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918142-EP1SGX40GF1020C7
Series: Stratix® GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA
Package: Tray
Package: 1020-BBGA
Mounting: Surface Mount
Number of I/O: 624
Part Status: Obsolete
Family Name: EP1SGX40
Categories: Integrated Circuits (ICs)
Case / Package: 1020-FBGA (33x33)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1SGX40GF1020C7-ND
FPGAs (Field Programmable Gate Array) EP1SGX40GF1020C7-ND
Stratix® GX Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1SGX40GF1020C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1SGX40GF1020C7
FPGA Programmable Logic Device 696-EP1SGX40GF1020C7
Field Programmable Gate Array, 4697 CLBs, 41250-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP1SGX40GF1020C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX40GF1020C7 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 4697 CLBs, 41250-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP1SGX40GF1020C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX40GF1020C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX40GF1020C7
FPGAs (Field Programmable Gate Array) EP1SGX40GF1020C7
Stratix® GX Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX40GF1020C7
FPGAs (Field Programmable Gate Array) EP1SGX40GF1020C7
Stratix® GX Field Programmable Gate Array (FPGA) IC 624 1020-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 624 1020-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX40GF1020C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1SGX40GF1020C7
IC FPGA 624 I/O 1020FBGA

IC FPGA 624 I/O 1020FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX40GF1020C7
Embedded - FPGAs (Field Programmable Gate Array) EP1SGX40GF1020C7
IC FPGA 624 I/O 1020FBGA

IC FPGA 624 I/O 1020FBGA

Supplier's Site Datasheet
FPGA 41250 Cells 4385.97MHz 130nm Technology 1.5V 1020-Pin FC-FBGA - EP1SGX40GF1020C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 41250 Cells 4385.97MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
EP1SGX40GF1020C7
FPGA 41250 Cells 4385.97MHz 130nm Technology 1.5V 1020-Pin FC-FBGA EP1SGX40GF1020C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918142-EP1SGX40GF1020C7 EP1SGX40GF1020C7-ND 696-EP1SGX40GF1020C7 EP1SGX40GF1020C7 EP1SGX40GF1020C7 EP1SGX40GF1020C7 EP1SGX40GF1020C7 EP1SGX40GF1020C7
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7 FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 41250 Cells 4385.97MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
Package Type Other; 1020-FBGA (33x33) Other; 1020-BBGA Other; FBGA Other; 1020-BBGA Other; 1020-BBGA Other; FC-FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Pins 1020
Logic Cells / Logic Blocks 41250 41250 41250
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SFC256-1X - Lingto Electronic Limited
Specs
System Gates 199000
Logic Cells / Logic Blocks 2880
User I/Os 191 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details