Intel Corporation FPGA Programmable Logic Device EP1SGX40GF1020C5

Description
IC FPGA 624 I/O 1020FBGA Product overview: EP1SGX40GF1020C5 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX40GF1020C5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 624 I/O 1020FBGA Product overview: EP1SGX40GF1020C5 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX40GF1020C5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP1SGX40GF1020C5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1SGX40GF1020C5
FPGA Programmable Logic Device 696-EP1SGX40GF1020C5
IC FPGA 624 I/O 1020FBGA Product overview: EP1SGX40GF1020C5 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX40GF1020C5 can be used for catalog matching and distributor lookup.

IC FPGA 624 I/O 1020FBGA Product overview: EP1SGX40GF1020C5 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX40GF1020C5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C5 - 918140-EP1SGX40GF1020C5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C5
918140-EP1SGX40GF1020C5
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C5 918140-EP1SGX40GF1020C5
Manufacturer: Intel Win Source Part Number: 918140-EP1SGX40GF102 0C5 Series: Stratix® GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 624 Part Status: Obsolete Family Name: EP1SGX40 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918140-EP1SGX40GF1020C5
Series: Stratix® GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA
Package: Tray
Package: 1020-BBGA
Mounting: Surface Mount
Number of I/O: 624
Part Status: Obsolete
Family Name: EP1SGX40
Categories: Integrated Circuits (ICs)
Case / Package: 1020-FBGA (33x33)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX40GF1020C5
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1SGX40GF1020C5
IC FPGA 624 I/O 1020FBGA

IC FPGA 624 I/O 1020FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX40GF1020C5
FPGAs (Field Programmable Gate Array) EP1SGX40GF1020C5
Stratix® GX Field Programmable Gate Array (FPGA) IC 624 1020-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 624 1020-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX40GF1020C5
FPGAs (Field Programmable Gate Array) EP1SGX40GF1020C5
Stratix® GX Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C5 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX40GF1020C5
Embedded - FPGAs (Field Programmable Gate Array) EP1SGX40GF1020C5
IC FPGA 624 I/O 1020FBGA

IC FPGA 624 I/O 1020FBGA

Supplier's Site Datasheet
FPGA 41250 Cells 5000MHz 130nm Technology 1.5V 1020-Pin FC-FBGA - EP1SGX40GF1020C5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 41250 Cells 5000MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
EP1SGX40GF1020C5
FPGA 41250 Cells 5000MHz 130nm Technology 1.5V 1020-Pin FC-FBGA EP1SGX40GF1020C5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1SGX40GF1020C5 918140-EP1SGX40GF1020C5 EP1SGX40GF1020C5 EP1SGX40GF1020C5 EP1SGX40GF1020C5 EP1SGX40GF1020C5 EP1SGX40GF1020C5
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C5 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 41250 Cells 5000MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
Package Type Other; Bulk Other; 1020-FBGA (33x33) Other; 1020-BBGA Other; 1020-BBGA Other; FC-FBGA
User I/Os 624 pins 624 pins 624 pins 624 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details