Stratix® GX Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA
IC FPGA 624 I/O 1020FBGA
Stratix® GX Field Programmable Gate Array (FPGA) IC 624 1020-BBGA
Stratix® GX Field Programmable Gate Array (FPGA) IC 624 3423744 41250 1020-BBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 624 I/O 1020FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP1SGX40DF1020I6N-ND | EP1SGX40DF1020I6N | EP1SGX40DF1020I6N | EP1SGX40DF1020I6N | EP1SGX40DF1020I6N | EP1SGX40DF1020I6N |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 41250 Cells 5000MHz 130nm Technology 1.5V 1020-Pin FC-FBGA | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1020-BBGA | Other; 1020-BBGA | Other; 1020-BBGA | Other; FC-FBGA | ||
| Pins | 1020 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Supply Voltage | Other | Other; 1.425V ~ 1.575V | Other; 1.425V ~ 1.575V |