Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020I6N EP1SGX25FF1020I6N

Description
Manufacturer: Altera Win Source Part Number: 1172118-EP1SGX25FF10 20I6N Series: Stratix GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1020-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 607 Number of LABs/CLBs: 2566 Number of Logic Elements/Cells: 25660 Total RAM Bits: 1944576 Family Name: EP1SGX25F Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 1020-FBGA (33x33) Alternative Parts (Cross-Reference): LFSC3GA25E-5FFN1020C ; LFSC3GA25E-6FFN1020I ; LFSCM3GA25EP1-7FFN10 20C; Introduction Date: February 17, 2005 ECCN: 3A991 Country of Origin: Unknown Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 1172118-EP1SGX25FF10 20I6N Series: Stratix GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1020-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 607 Number of LABs/CLBs: 2566 Number of Logic Elements/Cells: 25660 Total RAM Bits: 1944576 Family Name: EP1SGX25F Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 1020-FBGA (33x33) Alternative Parts (Cross-Reference): LFSC3GA25E-5FFN1020C ; LFSC3GA25E-6FFN1020I ; LFSCM3GA25EP1-7FFN10 20C; Introduction Date: February 17, 2005 ECCN: 3A991 Country of Origin: Unknown Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020I6N - 1172118-EP1SGX25FF1020I6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020I6N
1172118-EP1SGX25FF1020I6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020I6N 1172118-EP1SGX25FF1020I6N
Manufacturer: Altera Win Source Part Number: 1172118-EP1SGX25FF10 20I6N Series: Stratix GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1020-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 607 Number of LABs/CLBs: 2566 Number of Logic Elements/Cells: 25660 Total RAM Bits: 1944576 Family Name: EP1SGX25F Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 1020-FBGA (33x33) Alternative Parts (Cross-Reference): LFSC3GA25E-5FFN1020C ; LFSC3GA25E-6FFN1020I ; LFSCM3GA25EP1-7FFN10 20C; Introduction Date: February 17, 2005 ECCN: 3A991 Country of Origin: Unknown Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172118-EP1SGX25FF1020I6N
Series: Stratix GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1020-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 607
Number of LABs/CLBs: 2566
Number of Logic Elements/Cells: 25660
Total RAM Bits: 1944576
Family Name: EP1SGX25F
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 1020-FBGA (33x33)
Alternative Parts (Cross-Reference): LFSC3GA25E-5FFN1020C; LFSC3GA25E-6FFN1020I; LFSCM3GA25EP1-7FFN1020C;
Introduction Date: February 17, 2005
ECCN: 3A991
Country of Origin: Unknown
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1SGX25FF1020I6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1SGX25FF1020I6N
FPGA Programmable Logic Device 696-EP1SGX25FF1020I6N
IC FPGA 607 I/O 1020FBGA Product overview: EP1SGX25FF1020I6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX25FF1020I6 N can be used for catalog matching and distributor lookup.

IC FPGA 607 I/O 1020FBGA Product overview: EP1SGX25FF1020I6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX25FF1020I6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 25660 Cells 5000MHz CMOS Technology 1.5V 1020-Pin FC-FBGA - EP1SGX25FF1020I6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 25660 Cells 5000MHz CMOS Technology 1.5V 1020-Pin FC-FBGA
EP1SGX25FF1020I6N
FPGA 25660 Cells 5000MHz CMOS Technology 1.5V 1020-Pin FC-FBGA EP1SGX25FF1020I6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020I6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX25FF1020I6N
Embedded - FPGAs (Field Programmable Gate Array) EP1SGX25FF1020I6N
IC FPGA 607 I/O 1020FBGA

IC FPGA 607 I/O 1020FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020I6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX25FF1020I6N
FPGAs (Field Programmable Gate Array) EP1SGX25FF1020I6N
Stratix® GX Field Programmable Gate Array (FPGA) IC 607 1944576 25660 1020-BBGA, FCBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 607 1944576 25660 1020-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020I6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX25FF1020I6N
FPGAs (Field Programmable Gate Array) EP1SGX25FF1020I6N
Stratix® GX Field Programmable Gate Array (FPGA) IC 607 1944576 25660 1020-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 607 1944576 25660 1020-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020I6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX25FF1020I6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1SGX25FF1020I6N
IC FPGA 607 I/O 1020FBGA

IC FPGA 607 I/O 1020FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1172118-EP1SGX25FF1020I6N 696-EP1SGX25FF1020I6N EP1SGX25FF1020I6N EP1SGX25FF1020I6N EP1SGX25FF1020I6N EP1SGX25FF1020I6N EP1SGX25FF1020I6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020I6N FPGA Programmable Logic Device FPGA 25660 Cells 5000MHz CMOS Technology 1.5V 1020-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 25660 25660 25660 25660 25660
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other
Package Type Other; Bulk Other; FC-FBGA Other; 1020-BBGA, FCBGA Other; 1020-BBGA
Unlock Full Specs
to access all available technical data