Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C7 EP1SGX25DF672C7

Description
Manufacturer: Intel Win Source Part Number: 813339-EP1SGX25DF672 C7 Packaging: Tray Mounting Style: SMD Number of I/O: 455 Number of LABs/CLBs: 2566 Number of Logic Elements/Cells: 25660 Total RAM Bits: 1944576 Part Status: Obsolete (End Of Life) Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 672-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: EP1SGX25
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 813339-EP1SGX25DF672 C7 Packaging: Tray Mounting Style: SMD Number of I/O: 455 Number of LABs/CLBs: 2566 Number of Logic Elements/Cells: 25660 Total RAM Bits: 1944576 Part Status: Obsolete (End Of Life) Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 672-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: EP1SGX25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C7 - 813339-EP1SGX25DF672C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C7
813339-EP1SGX25DF672C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C7 813339-EP1SGX25DF672C7
Manufacturer: Intel Win Source Part Number: 813339-EP1SGX25DF672 C7 Packaging: Tray Mounting Style: SMD Number of I/O: 455 Number of LABs/CLBs: 2566 Number of Logic Elements/Cells: 25660 Total RAM Bits: 1944576 Part Status: Obsolete (End Of Life) Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 672-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: EP1SGX25

Manufacturer: Intel
Win Source Part Number: 813339-EP1SGX25DF672C7
Packaging: Tray
Mounting Style: SMD
Number of I/O: 455
Number of LABs/CLBs: 2566
Number of Logic Elements/Cells: 25660
Total RAM Bits: 1944576
Part Status: Obsolete (End Of Life)
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 672-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: EP1SGX25

Buy Now
FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1SGX25DF672C7-ND
FPGAs (Field Programmable Gate Array) EP1SGX25DF672C7-ND
Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1SGX25DF672C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1SGX25DF672C7
FPGA Programmable Logic Device 696-EP1SGX25DF672C7
IC FPGA 455 I/O 672FBGA Product overview: EP1SGX25DF672C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX25DF672C7 can be used for catalog matching and distributor lookup.

IC FPGA 455 I/O 672FBGA Product overview: EP1SGX25DF672C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX25DF672C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 25660 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA - EP1SGX25DF672C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 25660 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA
EP1SGX25DF672C7
FPGA 25660 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA EP1SGX25DF672C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX25DF672C7
FPGAs (Field Programmable Gate Array) EP1SGX25DF672C7
Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX25DF672C7
FPGAs (Field Programmable Gate Array) EP1SGX25DF672C7
Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX25DF672C7
Embedded - FPGAs (Field Programmable Gate Array) EP1SGX25DF672C7
IC FPGA 455 I/O 672FBGA

IC FPGA 455 I/O 672FBGA

Supplier's Site Datasheet
IC FPGA 455 I/O 672FBGA - 386-EP1SGX25DF672C7 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 455 I/O 672FBGA
386-EP1SGX25DF672C7
IC FPGA 455 I/O 672FBGA 386-EP1SGX25DF672C7
IC FPGA 455 I/O 672FBGA

IC FPGA 455 I/O 672FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX25DF672C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1SGX25DF672C7
IC FPGA 455 I/O 672FBGA

IC FPGA 455 I/O 672FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 813339-EP1SGX25DF672C7 EP1SGX25DF672C7-ND 696-EP1SGX25DF672C7 EP1SGX25DF672C7 EP1SGX25DF672C7 EP1SGX25DF672C7 EP1SGX25DF672C7 386-EP1SGX25DF672C7 EP1SGX25DF672C7
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C7 FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA 25660 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 455 I/O 672FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 25660 25660 25660 25660 25660 25660
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other; 1.5V Other
Package Type Other; 672-BBGA Other; Bulk Other; FC-FBGA Other; 672-BBGA Other; 672-BGA Other; 672-BBGA, FCBGA
Unlock Full Specs
to access all available technical data