Intel Corporation FPGAs (Field Programmable Gate Array) EP1SGX25DF672C5

Description
Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA
Request a Quote Datasheet
Description
Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C5-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1SGX25DF672C5-ND
FPGAs (Field Programmable Gate Array) EP1SGX25DF672C5-ND
Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX25DF672C5
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1SGX25DF672C5
IC FPGA 455 I/O 672FBGA

IC FPGA 455 I/O 672FBGA

Supplier's Site
FPGA 25660 Cells 5000MHz 130nm Technology 1.5V 672-Pin FC-FBGA - EP1SGX25DF672C5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 25660 Cells 5000MHz 130nm Technology 1.5V 672-Pin FC-FBGA
EP1SGX25DF672C5
FPGA 25660 Cells 5000MHz 130nm Technology 1.5V 672-Pin FC-FBGA EP1SGX25DF672C5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C5 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX25DF672C5
Embedded - FPGAs (Field Programmable Gate Array) EP1SGX25DF672C5
IC FPGA 455 I/O 672FBGA

IC FPGA 455 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX25DF672C5
FPGAs (Field Programmable Gate Array) EP1SGX25DF672C5
Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX25DF672C5
FPGAs (Field Programmable Gate Array) EP1SGX25DF672C5
Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP1SGX25DF672C5-ND EP1SGX25DF672C5 EP1SGX25DF672C5 EP1SGX25DF672C5 EP1SGX25DF672C5 EP1SGX25DF672C5
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 25660 Cells 5000MHz 130nm Technology 1.5V 672-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BBGA Other; FC-FBGA Other; 672-BGA Other; 672-BBGA
Pins 672
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-1X - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details