Intel Corporation FPGA Programmable Logic Device EP1SGX25DF1020C6B

Description
EP1SGX25 - STRATIX SERIES FPGA Product overview: EP1SGX25DF1020C6B from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX25DF1020C6 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EP1SGX25 - STRATIX SERIES FPGA Product overview: EP1SGX25DF1020C6B from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX25DF1020C6 B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP1SGX25DF1020C6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1SGX25DF1020C6B
FPGA Programmable Logic Device 696-EP1SGX25DF1020C6B
EP1SGX25 - STRATIX SERIES FPGA Product overview: EP1SGX25DF1020C6B from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX25DF1020C6 B can be used for catalog matching and distributor lookup.

EP1SGX25 - STRATIX SERIES FPGA Product overview: EP1SGX25DF1020C6B from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX25DF1020C6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF1020C6B - 870491-EP1SGX25DF1020C6B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF1020C6B
870491-EP1SGX25DF1020C6B
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF1020C6B 870491-EP1SGX25DF1020C6B
Manufacturer: Intel Win Source Part Number: 870491-EP1SGX25DF102 0C6B Series: Stratix® GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 607 1944576 25660 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 607 Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours)

Manufacturer: Intel
Win Source Part Number: 870491-EP1SGX25DF1020C6B
Series: Stratix® GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 607 1944576 25660 1020-BBGA
Package: Tray
Package: 1020-BBGA
Mounting: Surface Mount
Number of I/O: 607
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 1020-FBGA (33x33)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)

Buy Now Datasheet
 - EP1SGX25DF1020C6B - Rochester Electronics
Newburyport, MA, United States
EP1SGX25 - Stratix GX FPGA

EP1SGX25 - Stratix GX FPGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF1020C6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX25DF1020C6B
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1SGX25DF1020C6B
EP1SGX25 - STRATIX SERIES FPGA

EP1SGX25 - STRATIX SERIES FPGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1SGX25DF1020C6B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX25DF1020C6B
FPGAs (Field Programmable Gate Array) EP1SGX25DF1020C6B
* Field Programmable Gate Array (FPGA) IC

* Field Programmable Gate Array (FPGA) IC

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX25DF1020C6B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX25DF1020C6B
FPGAs (Field Programmable Gate Array) EP1SGX25DF1020C6B
Stratix® GX Field Programmable Gate Array (FPGA) IC 607 1944576 25660 1020-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 607 1944576 25660 1020-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF1020C6B - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX25DF1020C6B
Embedded - FPGAs (Field Programmable Gate Array) EP1SGX25DF1020C6B
IC FPGA 607 I/O 1020FBGA

IC FPGA 607 I/O 1020FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1SGX25DF1020C6B 870491-EP1SGX25DF1020C6B EP1SGX25DF1020C6B EP1SGX25DF1020C6B EP1SGX25DF1020C6B EP1SGX25DF1020C6B EP1SGX25DF1020C6B
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF1020C6B Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 25660 25660 25660
Package Type Other; Bulk Other; 1020-FBGA (33x33) Other; BGA1020 Other; 1020-BBGA
User I/Os 607 pins 607 pins 607 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-1V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details