Intel Corporation FPGAs (Field Programmable Gate Array) EP1SGX25DF1020C6

Description
Stratix® GX Field Programmable Gate Array (FPGA) IC 607 1944576 25660 1020-BBGA
Request a Quote Datasheet
Description
Stratix® GX Field Programmable Gate Array (FPGA) IC 607 1944576 25660 1020-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP1SGX25DF1020C6-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1SGX25DF1020C6-ND
FPGAs (Field Programmable Gate Array) EP1SGX25DF1020C6-ND
Stratix® GX Field Programmable Gate Array (FPGA) IC 607 1944576 25660 1020-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 607 1944576 25660 1020-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF1020C6 - 918132-EP1SGX25DF1020C6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF1020C6
918132-EP1SGX25DF1020C6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF1020C6 918132-EP1SGX25DF1020C6
Manufacturer: Intel Win Source Part Number: 918132-EP1SGX25DF102 0C6 Series: Stratix® GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 607 1944576 25660 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 607 Part Status: Obsolete Family Name: EP1SGX25 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918132-EP1SGX25DF1020C6
Series: Stratix® GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 607 1944576 25660 1020-BBGA
Package: Tray
Package: 1020-BBGA
Mounting: Surface Mount
Number of I/O: 607
Part Status: Obsolete
Family Name: EP1SGX25
Categories: Integrated Circuits (ICs)
Case / Package: 1020-FBGA (33x33)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1SGX25DF1020C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1SGX25DF1020C6
FPGA Programmable Logic Device 696-EP1SGX25DF1020C6
Field Programmable Gate Array, 2852 CLBs, 25660-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP1SGX25DF1020C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX25DF1020C6 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 2852 CLBs, 25660-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP1SGX25DF1020C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX25DF1020C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 25660 Cells 5000MHz 130nm Technology 1.5V 1020-Pin FC-FBGA - EP1SGX25DF1020C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 25660 Cells 5000MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
EP1SGX25DF1020C6
FPGA 25660 Cells 5000MHz 130nm Technology 1.5V 1020-Pin FC-FBGA EP1SGX25DF1020C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF1020C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX25DF1020C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1SGX25DF1020C6
IC FPGA 607 I/O 1020FBGA

IC FPGA 607 I/O 1020FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1SGX25DF1020C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX25DF1020C6
FPGAs (Field Programmable Gate Array) EP1SGX25DF1020C6
Stratix® GX Field Programmable Gate Array (FPGA) IC 607 1944576 25660 1020-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 607 1944576 25660 1020-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF1020C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX25DF1020C6
Embedded - FPGAs (Field Programmable Gate Array) EP1SGX25DF1020C6
IC FPGA 607 I/O 1020FBGA

IC FPGA 607 I/O 1020FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP1SGX25DF1020C6-ND 918132-EP1SGX25DF1020C6 696-EP1SGX25DF1020C6 EP1SGX25DF1020C6 EP1SGX25DF1020C6 EP1SGX25DF1020C6 EP1SGX25DF1020C6
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF1020C6 FPGA Programmable Logic Device FPGA 25660 Cells 5000MHz 130nm Technology 1.5V 1020-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1020-BBGA Other; 1020-FBGA (33x33) Other; FC-FBGA Other; 1020-BBGA
Pins 1020
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.5 Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details