The EP1SGX25DF1020C5 is part of the Stratix® GX FPGA family from Quarktwin Technology Ltd., designed for high-performance applications requiring scalable logic and high-speed serial transceivers. This device features 25,660 logic elements and supports up to 20 high-speed transceiver channels, providing a full-duplex bandwidth of up to 127.5 Gbps. The transceivers operate at data rates ranging from 500 Mbps to 3.1875 Gbps and are compatible with various protocols, including 10 Gigabit Ethernet and PCI Express. The FPGA includes advanced features such as built-in self-test (BIST), programmable differential output voltage, and individual channel power-down capabilities to optimize power consumption. It supports multiple I/O standards and offers extensive memory resources, including up to 3,423,744 RAM bits. The device is packaged in a 1,020-pin FineLine BGA, facilitating vertical migration within the same package for design flexibility. This FPGA is suitable for applications in high-speed backplane interfaces, chip-to-chip communications, and protocol bridging.
Stratix® GX Field Programmable Gate Array (FPGA) IC 607 1944576 25660 1020-BBGA
Stratix® GX Field Programmable Gate Array (FPGA) IC 607 1944576 25660 1020-BBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 607 I/O 1020FBGA
IC FPGA 607 I/O 1020FBGA
| DigiKey | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP1SGX25DF1020C5-ND | EP1SGX25DF1020C5 | EP1SGX25DF1020C5 | EP1SGX25DF1020C5 | EP1SGX25DF1020C5 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 25660 Cells 5000MHz 130nm Technology 1.5V 1020-Pin FC-FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1020-BBGA | Other; 1020-BBGA | Other; FC-FBGA | ||
| Pins | 1020 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 25660 | 25660 |