Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1SGX25CF672C7

Description
Win Source Part Number: 1382010-EP1SGX25CF67 2C7 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Series: Stratix® GX Package: Bulk Standard Package: 1 pcs Number of I/O: 455 Voltage - Supply: 1.425V ~ 1.575V Mounting Type: Surface Mount Package / Case: 672-BBGA, FCBGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Altera Base Product Number: EP1SGX25 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1382010-EP1SGX25CF67 2C7 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Series: Stratix® GX Package: Bulk Standard Package: 1 pcs Number of I/O: 455 Voltage - Supply: 1.425V ~ 1.575V Mounting Type: Surface Mount Package / Case: 672-BBGA, FCBGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Altera Base Product Number: EP1SGX25 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1382010-EP1SGX25CF672C7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1382010-EP1SGX25CF672C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1382010-EP1SGX25CF672C7
Win Source Part Number: 1382010-EP1SGX25CF67 2C7 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Series: Stratix® GX Package: Bulk Standard Package: 1 pcs Number of I/O: 455 Voltage - Supply: 1.425V ~ 1.575V Mounting Type: Surface Mount Package / Case: 672-BBGA, FCBGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Altera Base Product Number: EP1SGX25 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1382010-EP1SGX25CF672C7
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Series: Stratix® GX
Package: Bulk
Standard Package: 1 pcs
Number of I/O: 455
Voltage - Supply: 1.425V ~ 1.575V
Mounting Type: Surface Mount
Package / Case: 672-BBGA, FCBGA
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Altera
Base Product Number: EP1SGX25
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1SGX25CF672C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1SGX25CF672C7
FPGA Programmable Logic Device 696-EP1SGX25CF672C7
IC FPGA 455 I/O 672FBGA Product overview: EP1SGX25CF672C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX25CF672C7 can be used for catalog matching and distributor lookup.

IC FPGA 455 I/O 672FBGA Product overview: EP1SGX25CF672C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX25CF672C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1SGX25CF672C7-ND
FPGAs (Field Programmable Gate Array) EP1SGX25CF672C7-ND
Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX25CF672C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1SGX25CF672C7
IC FPGA 455 I/O 672FBGA

IC FPGA 455 I/O 672FBGA

Supplier's Site
IC FPGA 455 I/O 672FBGA - 386-EP1SGX25CF672C7 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 455 I/O 672FBGA
386-EP1SGX25CF672C7
IC FPGA 455 I/O 672FBGA 386-EP1SGX25CF672C7
IC FPGA 455 I/O 672FBGA

IC FPGA 455 I/O 672FBGA

Supplier's Site
FPGA 25660 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA - EP1SGX25CF672C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 25660 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA
EP1SGX25CF672C7
FPGA 25660 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA EP1SGX25CF672C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX25CF672C7
Embedded - FPGAs (Field Programmable Gate Array) EP1SGX25CF672C7
IC FPGA 455 I/O 672FBGA

IC FPGA 455 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX25CF672C7
FPGAs (Field Programmable Gate Array) EP1SGX25CF672C7
Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX25CF672C7
FPGAs (Field Programmable Gate Array) EP1SGX25CF672C7
Stratix® GX Field Programmable Gate Array (FPGA) IC 455 672-BBGA, FCBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 455 672-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1382010-EP1SGX25CF672C7 696-EP1SGX25CF672C7 EP1SGX25CF672C7-ND EP1SGX25CF672C7 386-EP1SGX25CF672C7 EP1SGX25CF672C7 EP1SGX25CF672C7 EP1SGX25CF672C7 EP1SGX25CF672C7
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 455 I/O 672FBGA FPGA 25660 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other Other; 1.5V Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V
Package Type Other; Bulk Other; 672-BBGA Other; 672-BBGA, FCBGA Other; FC-FBGA Other; 672-BBGA Other; 672-BBGA, FCBGA
User I/Os 455 pins 455 pins 455 pins 455 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details