Intel Corporation FPGAs (Field Programmable Gate Array) EP1SGX25CF672C5

Description
Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA
Request a Quote Datasheet
Description
Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C5-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1SGX25CF672C5-ND
FPGAs (Field Programmable Gate Array) EP1SGX25CF672C5-ND
Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1029908-EP1SGX25CF672C5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1029908-EP1SGX25CF672C5
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1029908-EP1SGX25CF672C5
Win Source Part Number: 1029908-EP1SGX25CF67 2C5 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® GX Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 455 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 672-BBGA, FCBGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): EP1SGX25DF672I6N; EP1SGX25DF672C7; EP1SGX25DF672C5N; XC3S1400A-4FGG676I; XC2VP205FGG676I; XC2VP20-6FGG676C; ECCN: 3A991D Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Altera Other Names: ALTALTEP1SGX25CF672C 5,2156-EP1SGX25CF672 C5 Base Product Number: EP1SGX25 RoHS Status: RoHS non-compliant

Win Source Part Number: 1029908-EP1SGX25CF672C5
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® GX
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 455
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 672-BBGA, FCBGA
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): EP1SGX25DF672I6N; EP1SGX25DF672C7; EP1SGX25DF672C5N; XC3S1400A-4FGG676I; XC2VP205FGG676I; XC2VP20-6FGG676C;
ECCN: 3A991D
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Altera
Other Names: ALTALTEP1SGX25CF672C5,2156-EP1SGX25CF672C5
Base Product Number: EP1SGX25
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1SGX25CF672C5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1SGX25CF672C5
FPGA Programmable Logic Device 696-EP1SGX25CF672C5
IC FPGA 455 I/O 672FBGA Product overview: EP1SGX25CF672C5 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX25CF672C5 can be used for catalog matching and distributor lookup.

IC FPGA 455 I/O 672FBGA Product overview: EP1SGX25CF672C5 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX25CF672C5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX25CF672C5
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1SGX25CF672C5
IC FPGA 455 I/O 672FBGA

IC FPGA 455 I/O 672FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C5 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX25CF672C5
Embedded - FPGAs (Field Programmable Gate Array) EP1SGX25CF672C5
IC FPGA 455 I/O 672FBGA

IC FPGA 455 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX25CF672C5
FPGAs (Field Programmable Gate Array) EP1SGX25CF672C5
Stratix® GX Field Programmable Gate Array (FPGA) IC 455 672-BBGA, FCBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 455 672-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX25CF672C5
FPGAs (Field Programmable Gate Array) EP1SGX25CF672C5
Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 455 1944576 25660 672-BBGA

Buy Now Datasheet
FPGA 25660 Cells 5000MHz CMOS Technology 1.5V 672-Pin FC-FBGA - EP1SGX25CF672C5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 25660 Cells 5000MHz CMOS Technology 1.5V 672-Pin FC-FBGA
EP1SGX25CF672C5
FPGA 25660 Cells 5000MHz CMOS Technology 1.5V 672-Pin FC-FBGA EP1SGX25CF672C5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP1SGX25CF672C5-ND 1029908-EP1SGX25CF672C5 696-EP1SGX25CF672C5 EP1SGX25CF672C5 EP1SGX25CF672C5 EP1SGX25CF672C5 EP1SGX25CF672C5 EP1SGX25CF672C5
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 25660 Cells 5000MHz CMOS Technology 1.5V 672-Pin FC-FBGA
Package Type Other; 672-BBGA Other; Bulk Other; 672-BBGA, FCBGA Other; 672-BBGA Other; FC-FBGA
Pins 672
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details