Intel Corporation FPGAs (Field Programmable Gate Array) EP1SGX10DF672I6N

Description
Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA
Request a Quote Datasheet
Description
Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP1SGX10DF672I6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1SGX10DF672I6N-ND
FPGAs (Field Programmable Gate Array) EP1SGX10DF672I6N-ND
Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1SGX10DF672I6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1SGX10DF672I6N
FPGA Programmable Logic Device 696-EP1SGX10DF672I6N
Field Programmable Gate Array, 1200 CLBs, 10570-Cell, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, LEAD FREE, FBGA-672 Product overview: EP1SGX10DF672I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX10DF672I6N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 1200 CLBs, 10570-Cell, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, LEAD FREE, FBGA-672 Product overview: EP1SGX10DF672I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX10DF672I6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672I6N - 773828-EP1SGX10DF672I6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672I6N
773828-EP1SGX10DF672I6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672I6N 773828-EP1SGX10DF672I6N
Manufacturer: Altera Win Source Part Number: 773828-EP1SGX10DF672 I6N Series: Stratix GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 362 Number of LABs/CLBs: 1057 Number of Logic Elements/Cells: 10570 Total RAM Bits: 920448 Family Name: EP1SGX10D Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): LFEC6E-3F672I; LFEC6E-5FN672C; LFEC6E-3FN672I; LFEC6E-5FN672I; Introduction Date: February 17, 2005 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773828-EP1SGX10DF672I6N
Series: Stratix GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 362
Number of LABs/CLBs: 1057
Number of Logic Elements/Cells: 10570
Total RAM Bits: 920448
Family Name: EP1SGX10D
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FBGA (27x27)
Alternative Parts (Cross-Reference): LFEC6E-3F672I; LFEC6E-5FN672C; LFEC6E-3FN672I; LFEC6E-5FN672I;
Introduction Date: February 17, 2005
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX10DF672I6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX10DF672I6N
FPGAs (Field Programmable Gate Array) EP1SGX10DF672I6N
Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672I6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX10DF672I6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1SGX10DF672I6N
IC FPGA 362 I/O 672FBGA

IC FPGA 362 I/O 672FBGA

Supplier's Site
FPGA 10570 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA - EP1SGX10DF672I6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10570 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA
EP1SGX10DF672I6N
FPGA 10570 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA EP1SGX10DF672I6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672I6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX10DF672I6N
Embedded - FPGAs (Field Programmable Gate Array) EP1SGX10DF672I6N
IC FPGA 362 I/O 672FBGA

IC FPGA 362 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP1SGX10DF672I6N-ND 696-EP1SGX10DF672I6N 773828-EP1SGX10DF672I6N EP1SGX10DF672I6N EP1SGX10DF672I6N EP1SGX10DF672I6N EP1SGX10DF672I6N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672I6N FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 10570 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BBGA Other; FBGA Other; 672-BBGA Other; FC-FBGA
Pins 672
Operating Temperature 0 to 85 C (32 to 185 F) -40 C (-40 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 10570 10570 10570 10570
Unlock Full Specs
to access all available technical data