Intel Corporation FPGAs (Field Programmable Gate Array) EP1SGX10DF672I6

Description
Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA
Request a Quote Datasheet
Description
Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP1SGX10DF672I6-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1SGX10DF672I6-ND
FPGAs (Field Programmable Gate Array) EP1SGX10DF672I6-ND
Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1SGX10DF672I6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1SGX10DF672I6
FPGA Programmable Logic Device 696-EP1SGX10DF672I6
Field Programmable Gate Array, 1200 CLBs, 10570-Cell, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, FBGA-672 Product overview: EP1SGX10DF672I6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX10DF672I6 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 1200 CLBs, 10570-Cell, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, FBGA-672 Product overview: EP1SGX10DF672I6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX10DF672I6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672I6 - 870490-EP1SGX10DF672I6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672I6
870490-EP1SGX10DF672I6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672I6 870490-EP1SGX10DF672I6
Manufacturer: Intel Win Source Part Number: 870490-EP1SGX10DF672 I6 Series: Stratix® GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA Package: Tray Package: 672-BBGA Mounting: Surface Mount Number of I/O: 362 Part Status: Obsolete Family Name: EP1SGX10 Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 969503, -EP1SGX10DF672I6

Manufacturer: Intel
Win Source Part Number: 870490-EP1SGX10DF672I6
Series: Stratix® GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA
Package: Tray
Package: 672-BBGA
Mounting: Surface Mount
Number of I/O: 362
Part Status: Obsolete
Family Name: EP1SGX10
Categories: Integrated Circuits (ICs)
Case / Package: 672-FBGA (27x27)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 969503, -EP1SGX10DF672I6

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX10DF672I6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX10DF672I6
FPGAs (Field Programmable Gate Array) EP1SGX10DF672I6
Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA

Buy Now Datasheet
FPGA 10570 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA - EP1SGX10DF672I6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10570 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA
EP1SGX10DF672I6
FPGA 10570 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA EP1SGX10DF672I6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672I6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX10DF672I6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1SGX10DF672I6
IC FPGA 362 I/O 672FBGA

IC FPGA 362 I/O 672FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672I6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX10DF672I6
Embedded - FPGAs (Field Programmable Gate Array) EP1SGX10DF672I6
IC FPGA 362 I/O 672FBGA

IC FPGA 362 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP1SGX10DF672I6-ND 696-EP1SGX10DF672I6 870490-EP1SGX10DF672I6 EP1SGX10DF672I6 EP1SGX10DF672I6 EP1SGX10DF672I6 EP1SGX10DF672I6
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672I6 FPGAs (Field Programmable Gate Array) FPGA 10570 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BBGA Other; 672-FBGA (27x27) Other; 672-BBGA Other; FC-FBGA
Pins 672
Operating Temperature -40 to 100 C (-40 to 212 F) -65 C (-85 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.5 Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data