Intel Corporation FPGAs (Field Programmable Gate Array) EP1SGX10DF672C7

Description
Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA
Request a Quote
Description
Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP1SGX10DF672C7 is a member of the Stratix GX FPGA family from Quarktwin Technology Ltd., designed for high-performance applications. It features a 672-ball Fine Pitch Ball Grid Array (FBGA) package and operates at a core voltage of 1.5V. This FPGA includes high-speed serial transceiver channels capable of full-duplex operation ranging from 500 Mbps to 3.1875 Gbps, supporting various protocols such as 10 Gigabit Ethernet and PCI Express. The device is equipped with programmable differential output voltage, pre-emphasis, and equalization settings to enhance signal integrity. Additionally, it offers built-in self-test (BIST) capabilities and hot insertion/removal protection circuitry. The EP1SGX10DF672C7 is suitable for applications requiring scalable performance and flexibility, particularly in communications and backplane interface scenarios.

Datasheet Summary
Powered by GS/AI

The EP1SGX10DF672C7 is a member of the Stratix GX FPGA family from Quarktwin Technology Ltd., designed for high-performance applications. It features a 672-ball Fine Pitch Ball Grid Array (FBGA) package and operates at a core voltage of 1.5V. This FPGA includes high-speed serial transceiver channels capable of full-duplex operation ranging from 500 Mbps to 3.1875 Gbps, supporting various protocols such as 10 Gigabit Ethernet and PCI Express. The device is equipped with programmable differential output voltage, pre-emphasis, and equalization settings to enhance signal integrity. Additionally, it offers built-in self-test (BIST) capabilities and hot insertion/removal protection circuitry. The EP1SGX10DF672C7 is suitable for applications requiring scalable performance and flexibility, particularly in communications and backplane interface scenarios.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1SGX10DF672C7-ND
FPGAs (Field Programmable Gate Array) EP1SGX10DF672C7-ND
Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7 - 918130-EP1SGX10DF672C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7
918130-EP1SGX10DF672C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7 918130-EP1SGX10DF672C7
Manufacturer: Intel Win Source Part Number: 918130-EP1SGX10DF672 C7 Series: Stratix® GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA Package: Tray Package: 672-BBGA Mounting: Surface Mount Number of I/O: 362 Part Status: Obsolete Family Name: EP1SGX10 Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918130-EP1SGX10DF672C7
Series: Stratix® GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA
Package: Tray
Package: 672-BBGA
Mounting: Surface Mount
Number of I/O: 362
Part Status: Obsolete
Family Name: EP1SGX10
Categories: Integrated Circuits (ICs)
Case / Package: 672-FBGA (27x27)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1SGX10DF672C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1SGX10DF672C7
FPGA Programmable Logic Device 696-EP1SGX10DF672C7
Field Programmable Gate Array, 1200 CLBs, 10570-Cell, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, FBGA-672 Product overview: EP1SGX10DF672C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX10DF672C7 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 1200 CLBs, 10570-Cell, CMOS, PBGA672, 27 X 27 MM, 1 MM PITCH, FBGA-672 Product overview: EP1SGX10DF672C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX10DF672C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX10DF672C7
Embedded - FPGAs (Field Programmable Gate Array) EP1SGX10DF672C7
IC FPGA 362 I/O 672FBGA

IC FPGA 362 I/O 672FBGA

Supplier's Site Datasheet
FPGA 10570 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA - EP1SGX10DF672C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10570 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA
EP1SGX10DF672C7
FPGA 10570 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA EP1SGX10DF672C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX10DF672C7
FPGAs (Field Programmable Gate Array) EP1SGX10DF672C7
Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX10DF672C7
FPGAs (Field Programmable Gate Array) EP1SGX10DF672C7
Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX10DF672C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1SGX10DF672C7
IC FPGA 362 I/O 672FBGA

IC FPGA 362 I/O 672FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP1SGX10DF672C7-ND 918130-EP1SGX10DF672C7 696-EP1SGX10DF672C7 EP1SGX10DF672C7 EP1SGX10DF672C7 EP1SGX10DF672C7 EP1SGX10DF672C7 EP1SGX10DF672C7
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10DF672C7 FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGA 10570 Cells 4385.97MHz 130nm Technology 1.5V 672-Pin FC-FBGA FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BBGA Other; 672-FBGA (27x27) Other; FC-FBGA Other; 672-BBGA Other; 672-BGA
Pins 672
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.5 Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details