Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10CF672C6N EP1SGX10CF672C6N

Description
Manufacturer: Altera Win Source Part Number: 015426-EP1SGX10CF672 C6N Mounting: SMD (SMT) Number of I/O: 362 Number of LABs/CLBs: 1057 Number of Logic Elements/Cells: 10570 Total RAM Bits: 920448 Family Name: EP1SGX10C Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): XC2VP2-6FFG672I; XC2VP2-6FF672I; XC2VP2-7FFG672I; LFECP10E-3F672C; Introduction Date: February 17, 2005 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015426-EP1SGX10CF672 C6N Mounting: SMD (SMT) Number of I/O: 362 Number of LABs/CLBs: 1057 Number of Logic Elements/Cells: 10570 Total RAM Bits: 920448 Family Name: EP1SGX10C Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): XC2VP2-6FFG672I; XC2VP2-6FF672I; XC2VP2-7FFG672I; LFECP10E-3F672C; Introduction Date: February 17, 2005 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10CF672C6N - 015426-EP1SGX10CF672C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10CF672C6N
015426-EP1SGX10CF672C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10CF672C6N 015426-EP1SGX10CF672C6N
Manufacturer: Altera Win Source Part Number: 015426-EP1SGX10CF672 C6N Mounting: SMD (SMT) Number of I/O: 362 Number of LABs/CLBs: 1057 Number of Logic Elements/Cells: 10570 Total RAM Bits: 920448 Family Name: EP1SGX10C Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): XC2VP2-6FFG672I; XC2VP2-6FF672I; XC2VP2-7FFG672I; LFECP10E-3F672C; Introduction Date: February 17, 2005 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015426-EP1SGX10CF672C6N
Mounting: SMD (SMT)
Number of I/O: 362
Number of LABs/CLBs: 1057
Number of Logic Elements/Cells: 10570
Total RAM Bits: 920448
Family Name: EP1SGX10C
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): XC2VP2-6FFG672I; XC2VP2-6FF672I; XC2VP2-7FFG672I; LFECP10E-3F672C;
Introduction Date: February 17, 2005
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX10CF672C6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1SGX10CF672C6N-ND
FPGAs (Field Programmable Gate Array) EP1SGX10CF672C6N-ND
Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA

Buy Now Datasheet
5000MHz 1.5V FPGA Programmable Logic Device - 696-EP1SGX10CF672C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000MHz 1.5V FPGA Programmable Logic Device
696-EP1SGX10CF672C6N
5000MHz 1.5V FPGA Programmable Logic Device 696-EP1SGX10CF672C6N
FPGA Stratix® GX Family 10570 Cells 5000MHz 130nm Technology 1.5V 672-Pin FC-FBGA Product overview: EP1SGX10CF672C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 5000MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX10CF672C6N can be used for catalog matching and distributor lookup.

FPGA Stratix® GX Family 10570 Cells 5000MHz 130nm Technology 1.5V 672-Pin FC-FBGA Product overview: EP1SGX10CF672C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 5000MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1SGX10CF672C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10CF672C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX10CF672C6N
Embedded - FPGAs (Field Programmable Gate Array) EP1SGX10CF672C6N
IC FPGA 362 I/O 672FBGA

IC FPGA 362 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1SGX10CF672C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1SGX10CF672C6N
FPGAs (Field Programmable Gate Array) EP1SGX10CF672C6N
Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA

Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA

Buy Now Datasheet
FPGA 10570 Cells 5000MHz 130nm Technology 1.5V 672-Pin FC-FBGA - EP1SGX10CF672C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10570 Cells 5000MHz 130nm Technology 1.5V 672-Pin FC-FBGA
EP1SGX10CF672C6N
FPGA 10570 Cells 5000MHz 130nm Technology 1.5V 672-Pin FC-FBGA EP1SGX10CF672C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGA, STRATIX GX, 10K LE, 672FBGA - 386-EP1SGX10CF672C6N - Utmel Electronic Limited
Hong Kong, China
FPGA, STRATIX GX, 10K LE, 672FBGA
386-EP1SGX10CF672C6N
FPGA, STRATIX GX, 10K LE, 672FBGA 386-EP1SGX10CF672C6N
FPGA, STRATIX GX, 10K LE, 672FBGA

FPGA, STRATIX GX, 10K LE, 672FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10CF672C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1SGX10CF672C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1SGX10CF672C6N
IC FPGA 362 I/O 672FBGA

IC FPGA 362 I/O 672FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 015426-EP1SGX10CF672C6N EP1SGX10CF672C6N-ND 696-EP1SGX10CF672C6N EP1SGX10CF672C6N EP1SGX10CF672C6N EP1SGX10CF672C6N 386-EP1SGX10CF672C6N EP1SGX10CF672C6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX10CF672C6N FPGAs (Field Programmable Gate Array) 5000MHz 1.5V FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 10570 Cells 5000MHz 130nm Technology 1.5V 672-Pin FC-FBGA FPGA, STRATIX GX, 10K LE, 672FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 10570 10570 10570 10570
Package Type Other; 672-FBGA (27x27) Other; 672-BBGA Other; 672-BBGA Other; FC-FBGA Other; 672-BBGA, FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.425V ~ 1.575V Other; 1.5V
Pins 672
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT40K10-2AJC - Lingto Electronic Limited
Specs
System Gates 20000
Logic Cells / Logic Blocks 576
User I/Os 62 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details