Intel Corporation FPGA Programmable Logic Device EP1S80F1020C7

Description
IC FPGA 773 I/O 1020FBGA Product overview: EP1S80F1020C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S80F1020C7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 773 I/O 1020FBGA Product overview: EP1S80F1020C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S80F1020C7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP1S80F1020C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S80F1020C7
FPGA Programmable Logic Device 696-EP1S80F1020C7
IC FPGA 773 I/O 1020FBGA Product overview: EP1S80F1020C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S80F1020C7 can be used for catalog matching and distributor lookup.

IC FPGA 773 I/O 1020FBGA Product overview: EP1S80F1020C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S80F1020C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1440-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1440-ND
FPGAs (Field Programmable Gate Array) 544-1440-ND
Stratix® Field Programmable Gate Array (FPGA) IC 773 7427520 79040 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 773 7427520 79040 1020-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1020C7 - 745585-EP1S80F1020C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1020C7
745585-EP1S80F1020C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1020C7 745585-EP1S80F1020C7
Manufacturer: Altera Win Source Part Number: 745585-EP1S80F1020C7 Manufacturer Homepage: www.altera.com RoHS State: Request Verification Reference case: BGA Reference Date Code: 0419+ Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 745585-EP1S80F1020C7
Manufacturer Homepage: www.altera.com
RoHS State: Request Verification
Reference case: BGA
Reference Date Code: 0419+
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
FPGAs (Field Programmable Gate Array) - EP1S80F1020C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S80F1020C7
FPGAs (Field Programmable Gate Array) EP1S80F1020C7
Stratix® Field Programmable Gate Array (FPGA) IC 773 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 773 1020-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S80F1020C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S80F1020C7
FPGAs (Field Programmable Gate Array) EP1S80F1020C7
Stratix® Field Programmable Gate Array (FPGA) IC 773 7427520 79040 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 773 7427520 79040 1020-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1020C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S80F1020C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S80F1020C7
IC FPGA 773 I/O 1020FBGA

IC FPGA 773 I/O 1020FBGA

Supplier's Site
IC FPGA 773 I/O 1020FBGA - 386-EP1S80F1020C7 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 773 I/O 1020FBGA
386-EP1S80F1020C7
IC FPGA 773 I/O 1020FBGA 386-EP1S80F1020C7
IC FPGA 773 I/O 1020FBGA

IC FPGA 773 I/O 1020FBGA

Supplier's Site
FPGA 79040 Cells 420.17MHz 130nm Technology 1.5V 1020-Pin FC-FBGA - EP1S80F1020C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 79040 Cells 420.17MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
EP1S80F1020C7
FPGA 79040 Cells 420.17MHz 130nm Technology 1.5V 1020-Pin FC-FBGA EP1S80F1020C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1S80F1020C7 544-1440-ND 745585-EP1S80F1020C7 EP1S80F1020C7 EP1S80F1020C7 EP1S80F1020C7 386-EP1S80F1020C7 EP1S80F1020C7
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S80F1020C7 FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 773 I/O 1020FBGA FPGA 79040 Cells 420.17MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
Package Type Other; Bulk Other; 1020-BBGA Other; 1020-BBGA Other; 1020-BBGA Other; 1020-BBGA Other; FC-FBGA
User I/Os 773 pins 773 pins 773 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other Other; 1.5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1M350F780I6N - Lingto Electronic Limited
Specs
System Gates 350000
Logic Cells / Logic Blocks 14400
User I/Os 486 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details