Intel Corporation FPGA Programmable Logic Device EP1S80B956C7

Description
IC FPGA 683 I/O 956BGA Product overview: EP1S80B956C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S80B956C7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 683 I/O 956BGA Product overview: EP1S80B956C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S80B956C7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP1S80B956C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S80B956C7
FPGA Programmable Logic Device 696-EP1S80B956C7
IC FPGA 683 I/O 956BGA Product overview: EP1S80B956C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S80B956C7 can be used for catalog matching and distributor lookup.

IC FPGA 683 I/O 956BGA Product overview: EP1S80B956C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S80B956C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S80B956C7 - 870487-EP1S80B956C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S80B956C7
870487-EP1S80B956C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S80B956C7 870487-EP1S80B956C7
Manufacturer: Intel Win Source Part Number: 870487-EP1S80B956C7 Series: Stratix® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 683 7427520 79040 956-BBGA Package: Tray Package: 956-BBGA Mounting: Surface Mount Number of I/O: 683 Part Status: Obsolete Family Name: EP1S80 Categories: Integrated Circuits (ICs) Case / Package: 956-BGA (40x40) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1438, 970892, EP1S80B956C7-ND

Manufacturer: Intel
Win Source Part Number: 870487-EP1S80B956C7
Series: Stratix®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 683 7427520 79040 956-BBGA
Package: Tray
Package: 956-BBGA
Mounting: Surface Mount
Number of I/O: 683
Part Status: Obsolete
Family Name: EP1S80
Categories: Integrated Circuits (ICs)
Case / Package: 956-BGA (40x40)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 21
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-1438, 970892, EP1S80B956C7-ND

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S80B956C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S80B956C7
FPGAs (Field Programmable Gate Array) EP1S80B956C7
Stratix® Field Programmable Gate Array (FPGA) IC 683 7427520 79040 956-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 683 7427520 79040 956-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S80B956C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S80B956C7
FPGAs (Field Programmable Gate Array) EP1S80B956C7
Stratix® Field Programmable Gate Array (FPGA) IC 683 956-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 683 956-BBGA, FCBGA

Buy Now Datasheet
FPGA 79040 Cells 420.17MHz 130nm Technology 1.5V 956-Pin FCBGA - EP1S80B956C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 79040 Cells 420.17MHz 130nm Technology 1.5V 956-Pin FCBGA
EP1S80B956C7
FPGA 79040 Cells 420.17MHz 130nm Technology 1.5V 956-Pin FCBGA EP1S80B956C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S80B956C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S80B956C7
Embedded - FPGAs (Field Programmable Gate Array) EP1S80B956C7
IC FPGA 683 I/O 956BGA

IC FPGA 683 I/O 956BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S80B956C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S80B956C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S80B956C7
IC FPGA 683 I/O 956BGA

IC FPGA 683 I/O 956BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1S80B956C7 870487-EP1S80B956C7 EP1S80B956C7 EP1S80B956C7 EP1S80B956C7 EP1S80B956C7 EP1S80B956C7
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S80B956C7 FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 79040 Cells 420.17MHz 130nm Technology 1.5V 956-Pin FCBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Bulk Other; 956-BGA (40x40) Other; 956-BBGA Other; 956-BBGA, FCBGA Other; FCBGA
User I/Os 683 pins 683 pins 683 pins 683 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details