Intel Corporation FPGAs (Field Programmable Gate Array) EP1S60F1508C7N

Description
Stratix® Field Programmable Gate Array (FPGA) IC 1022 5215104 57120 1508-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® Field Programmable Gate Array (FPGA) IC 1022 5215104 57120 1508-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP1S60F1508C7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1S60F1508C7N-ND
FPGAs (Field Programmable Gate Array) EP1S60F1508C7N-ND
Stratix® Field Programmable Gate Array (FPGA) IC 1022 5215104 57120 1508-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 1022 5215104 57120 1508-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1508C7N - 203671-EP1S60F1508C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1508C7N
203671-EP1S60F1508C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1508C7N 203671-EP1S60F1508C7N
Manufacturer: Altera Win Source Part Number: 203671-EP1S60F1508C7 N Mounting: SMD (SMT) Number of I/O: 1022 Number of LABs/CLBs: 5712 Number of Logic Elements/Cells: 57120 Total RAM Bits: 5215104 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1508-FBGA (30x30) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203671-EP1S60F1508C7N
Mounting: SMD (SMT)
Number of I/O: 1022
Number of LABs/CLBs: 5712
Number of Logic Elements/Cells: 57120
Total RAM Bits: 5215104
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1508-FBGA (30x30)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1S60F1508C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S60F1508C7N
FPGA Programmable Logic Device 696-EP1S60F1508C7N
Field Programmable Gate Array, 6570 CLBs, 57120-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, LEAD FREE, FBGA-1508 Product overview: EP1S60F1508C7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S60F1508C7N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 6570 CLBs, 57120-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, LEAD FREE, FBGA-1508 Product overview: EP1S60F1508C7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S60F1508C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1508C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S60F1508C7N
Embedded - FPGAs (Field Programmable Gate Array) EP1S60F1508C7N
IC FPGA 1022 I/O 1508FBGA

IC FPGA 1022 I/O 1508FBGA

Supplier's Site Datasheet
FPGA 57120 Cells 420.17MHz 130nm Technology 1.5V 1508-Pin FC-FBGA - EP1S60F1508C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 57120 Cells 420.17MHz 130nm Technology 1.5V 1508-Pin FC-FBGA
EP1S60F1508C7N
FPGA 57120 Cells 420.17MHz 130nm Technology 1.5V 1508-Pin FC-FBGA EP1S60F1508C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1508C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S60F1508C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S60F1508C7N
IC FPGA 1022 I/O 1508FBGA

IC FPGA 1022 I/O 1508FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1S60F1508C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S60F1508C7N
FPGAs (Field Programmable Gate Array) EP1S60F1508C7N
Stratix® Field Programmable Gate Array (FPGA) IC 1022 5215104 57120 1508-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 1022 5215104 57120 1508-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP1S60F1508C7N-ND 203671-EP1S60F1508C7N 696-EP1S60F1508C7N EP1S60F1508C7N EP1S60F1508C7N EP1S60F1508C7N EP1S60F1508C7N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1508C7N FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGA 57120 Cells 420.17MHz 130nm Technology 1.5V 1508-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1508-BBGA, FCBGA Other; 1508-FBGA (30x30) Other; FBGA Other; FC-FBGA Other; 1508-BBGA, FCBGA
Pins 1508
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 57120 57120 57120 57120
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5V Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BQC240-3 - 918406-EPF10K100BQC240-3 - Win Source Electronics
Specs
Package Type QFP; Other; 240-PQFP (32x32)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details