Stratix® Field Programmable Gate Array (FPGA) IC 1508-BBGA, FCBGA
Stratix® Field Programmable Gate Array (FPGA) IC 1022 5215104 57120 1508-BBGA, FCBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 1022 I/O 1508FBGA
IC FPGA 1508FBGA
| Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP1S60F1508C6N | EP1S60F1508C6N | EP1S60F1508C6N | EP1S60F1508C6N | EP1S60F1508C6N |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 57120 Cells 450.05MHz 130nm Technology 1.5V 1508-Pin FC-FBGA | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1508-BBGA, FCBGA | Other; 1508-BBGA, FCBGA | Other; FC-FBGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.425V ~ 1.575V | Other; 1.425V ~ 1.575V |