Intel Corporation FPGAs (Field Programmable Gate Array) EP1S60F1020C7

Description
Stratix® Field Programmable Gate Array (FPGA) IC 773 5215104 57120 1020-BBGA
Request a Quote Datasheet
Description
Stratix® Field Programmable Gate Array (FPGA) IC 773 5215104 57120 1020-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1434-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1434-ND
FPGAs (Field Programmable Gate Array) 544-1434-ND
Stratix® Field Programmable Gate Array (FPGA) IC 773 5215104 57120 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 773 5215104 57120 1020-BBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1S60F1020C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S60F1020C7
FPGA Programmable Logic Device 696-EP1S60F1020C7
Field Programmable Gate Array, 6570 CLBs, 57120-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP1S60F1020C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S60F1020C7 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 6570 CLBs, 57120-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP1S60F1020C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S60F1020C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020C7 - 714176-EP1S60F1020C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020C7
714176-EP1S60F1020C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020C7 714176-EP1S60F1020C7
Manufacturer: Intel Win Source Part Number: 714176-EP1S60F1020C7 Mounting Style: SMD Number of LABs/CLBs: 5712 Number of Logic Elements/Cells: 57120 Total RAM Bits: 5215104 Categories: Integrated Circuits Supplier Device Package: 1020-FBGA (33x33) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1020-BBGA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: EP1S60 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 773 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Intel
Win Source Part Number: 714176-EP1S60F1020C7
Mounting Style: SMD
Number of LABs/CLBs: 5712
Number of Logic Elements/Cells: 57120
Total RAM Bits: 5215104
Categories: Integrated Circuits
Supplier Device Package: 1020-FBGA (33x33)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 1020-BBGA
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: EP1S60
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 773
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
FPGA 57120 Cells 420.17MHz 130nm Technology 1.5V 1020-Pin FC-FBGA - EP1S60F1020C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 57120 Cells 420.17MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
EP1S60F1020C7
FPGA 57120 Cells 420.17MHz 130nm Technology 1.5V 1020-Pin FC-FBGA EP1S60F1020C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S60F1020C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S60F1020C7
IC FPGA 773 I/O 1020FBGA

IC FPGA 773 I/O 1020FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S60F1020C7
Embedded - FPGAs (Field Programmable Gate Array) EP1S60F1020C7
IC FPGA 773 I/O 1020FBGA

IC FPGA 773 I/O 1020FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S60F1020C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S60F1020C7
FPGAs (Field Programmable Gate Array) EP1S60F1020C7
Stratix® Field Programmable Gate Array (FPGA) IC 773 5215104 57120 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 773 5215104 57120 1020-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S60F1020C7 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1S60F1020C7
FPGAs (Field Programmable Gate Array) EP1S60F1020C7
IC FPGA 773 I/O 1020FBGA

IC FPGA 773 I/O 1020FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S60F1020C7 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1S60F1020C7
FPGAs (Field Programmable Gate Array) EP1S60F1020C7
IC FPGA 773 I/O 1020FBGA

IC FPGA 773 I/O 1020FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1434-ND 696-EP1S60F1020C7 714176-EP1S60F1020C7 EP1S60F1020C7 EP1S60F1020C7 EP1S60F1020C7 EP1S60F1020C7 EP1S60F1020C7
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020C7 FPGA 57120 Cells 420.17MHz 130nm Technology 1.5V 1020-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1020-BBGA Other; FBGA Other; FC-FBGA Other; 1020-BBGA Other; 1020-BBGA
Pins 1020
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 57120 57120 57120 57120
Internal Frequency 66 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details