IC FPGA 683 I/O 956BGA Product overview: EP1S60B956I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S60B956I7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1354826-EP1S60B956I7
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: Altera
Series: Stratix®
Package: Bulk
Product Status: Active
Package / Case: 956-BBGA, FCBGA
Supplier Device Package: 956-BGA (40x40)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 1.425V ~ 1.575V
Number of Logic Elements/Cells: 57120
Total RAM Bits: 5215104
Number of I/O: 683
Number of LABs/CLBs: 5712
Stratix® Field Programmable Gate Array (FPGA) IC 683 5215104 57120 956-BBGA, FCBGA
Stratix® Field Programmable Gate Array (FPGA) IC 683 5215104 57120 956-BBGA
IC FPGA 683 I/O 956BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 683 I/O 956BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP1S60B956I7 | 1354826-EP1S60B956I7 | EP1S60B956I7 | EP1S60B956I7 | EP1S60B956I7 | EP1S60B956I7 | EP1S60B956I7 |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 57120 Cells 420.17MHz 130nm Technology 1.5V 956-Pin FCBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 57120 | 57120 | 57120 | 57120 | 57120 | ||
| Package Type | Other; Bulk | Other; 956-BBGA, FCBGA | Other; 956-BBGA | Other; FCBGA | |||
| User I/Os | 683 pins | 683 pins | 683 pins | 683 pins |