Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S60B956C6N EP1S60B956C6N

Description
Manufacturer: Altera Win Source Part Number: 133485-EP1S60B956C6N Mounting: SMD (SMT) Number of I/O: 683 Number of LABs/CLBs: 5712 Number of Logic Elements/Cells: 57120 Total RAM Bits: 5215104 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 956-BGA (40x40) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 133485-EP1S60B956C6N Mounting: SMD (SMT) Number of I/O: 683 Number of LABs/CLBs: 5712 Number of Logic Elements/Cells: 57120 Total RAM Bits: 5215104 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 956-BGA (40x40) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S60B956C6N - 133485-EP1S60B956C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S60B956C6N
133485-EP1S60B956C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S60B956C6N 133485-EP1S60B956C6N
Manufacturer: Altera Win Source Part Number: 133485-EP1S60B956C6N Mounting: SMD (SMT) Number of I/O: 683 Number of LABs/CLBs: 5712 Number of Logic Elements/Cells: 57120 Total RAM Bits: 5215104 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 956-BGA (40x40) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 133485-EP1S60B956C6N
Mounting: SMD (SMT)
Number of I/O: 683
Number of LABs/CLBs: 5712
Number of Logic Elements/Cells: 57120
Total RAM Bits: 5215104
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 956-BGA (40x40)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1S60B956C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S60B956C6N
FPGA Programmable Logic Device 696-EP1S60B956C6N
IC FPGA 683 I/O 956BGA Product overview: EP1S60B956C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S60B956C6N can be used for catalog matching and distributor lookup.

IC FPGA 683 I/O 956BGA Product overview: EP1S60B956C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S60B956C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S60B956C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S60B956C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S60B956C6N
IC FPGA 683 I/O 956BGA

IC FPGA 683 I/O 956BGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1S60B956C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S60B956C6N
Embedded - FPGAs (Field Programmable Gate Array) EP1S60B956C6N
IC FPGA 683 I/O 956BGA

IC FPGA 683 I/O 956BGA

Supplier's Site Datasheet
FPGA 57120 Cells 450.05MHz 130nm Technology 1.5V 956-Pin FCBGA - EP1S60B956C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 57120 Cells 450.05MHz 130nm Technology 1.5V 956-Pin FCBGA
EP1S60B956C6N
FPGA 57120 Cells 450.05MHz 130nm Technology 1.5V 956-Pin FCBGA EP1S60B956C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S60B956C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S60B956C6N
FPGAs (Field Programmable Gate Array) EP1S60B956C6N
Stratix® Field Programmable Gate Array (FPGA) IC 683 956-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 683 956-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S60B956C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S60B956C6N
FPGAs (Field Programmable Gate Array) EP1S60B956C6N
Stratix® Field Programmable Gate Array (FPGA) IC 683 5215104 57120 956-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 683 5215104 57120 956-BBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 133485-EP1S60B956C6N 696-EP1S60B956C6N EP1S60B956C6N EP1S60B956C6N EP1S60B956C6N EP1S60B956C6N EP1S60B956C6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S60B956C6N FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 57120 Cells 450.05MHz 130nm Technology 1.5V 956-Pin FCBGA FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 57120 57120 57120
Package Type Other; 956-BGA (40x40) Other; Bulk Other; FCBGA Other; 956-BBGA Other; 956-BBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details