Intel Corporation FPGAs (Field Programmable Gate Array) EP1S40F780I6N

Description
Stratix® Field Programmable Gate Array (FPGA) IC 615 3423744 41250 780-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® Field Programmable Gate Array (FPGA) IC 615 3423744 41250 780-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP1S40F780I6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1S40F780I6N-ND
FPGAs (Field Programmable Gate Array) EP1S40F780I6N-ND
Stratix® Field Programmable Gate Array (FPGA) IC 615 3423744 41250 780-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 615 3423744 41250 780-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1S40F780I6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S40F780I6N
FPGA Programmable Logic Device 696-EP1S40F780I6N
Field Programmable Gate Array, 41250-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, FBGA-780 Product overview: EP1S40F780I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40F780I6N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 41250-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, FBGA-780 Product overview: EP1S40F780I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40F780I6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780I6N - 015421-EP1S40F780I6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780I6N
015421-EP1S40F780I6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780I6N 015421-EP1S40F780I6N
Manufacturer: Altera Win Source Part Number: 015421-EP1S40F780I6N Mounting: SMD (SMT) Number of I/O: 615 Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 41250 Total RAM Bits: 3423744 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015421-EP1S40F780I6N
Mounting: SMD (SMT)
Number of I/O: 615
Number of LABs/CLBs: 4125
Number of Logic Elements/Cells: 41250
Total RAM Bits: 3423744
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780I6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S40F780I6N
Embedded - FPGAs (Field Programmable Gate Array) EP1S40F780I6N
IC FPGA 615 I/O 780FBGA

IC FPGA 615 I/O 780FBGA

Supplier's Site Datasheet
FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 780-Pin FC-FBGA - EP1S40F780I6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 780-Pin FC-FBGA
EP1S40F780I6N
FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 780-Pin FC-FBGA EP1S40F780I6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S40F780I6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S40F780I6N
FPGAs (Field Programmable Gate Array) EP1S40F780I6N
Stratix® Field Programmable Gate Array (FPGA) IC 615 3423744 41250 780-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 615 3423744 41250 780-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780I6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S40F780I6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S40F780I6N
IC FPGA 615 I/O 780FBGA

IC FPGA 615 I/O 780FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP1S40F780I6N-ND 696-EP1S40F780I6N 015421-EP1S40F780I6N EP1S40F780I6N EP1S40F780I6N EP1S40F780I6N EP1S40F780I6N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780I6N Embedded - FPGAs (Field Programmable Gate Array) FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 780-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 780-BBGA, FCBGA Other; 780-FBGA (29x29) Other; FC-FBGA Other; 780-BBGA, FCBGA
Pins 780
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.5 Other; 1.425 V ~ 1.575 V Other; 1.425V ~ 1.575V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details