Intel Corporation FPGA Programmable Logic Device EP1S40F780C6N

Description
IC FPGA 615 I/O 780FBGA Product overview: EP1S40F780C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40F780C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 615 I/O 780FBGA Product overview: EP1S40F780C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40F780C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP1S40F780C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S40F780C6N
FPGA Programmable Logic Device 696-EP1S40F780C6N
IC FPGA 615 I/O 780FBGA Product overview: EP1S40F780C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40F780C6N can be used for catalog matching and distributor lookup.

IC FPGA 615 I/O 780FBGA Product overview: EP1S40F780C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40F780C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780C6N - 773826-EP1S40F780C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780C6N
773826-EP1S40F780C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780C6N 773826-EP1S40F780C6N
Manufacturer: Altera Win Source Part Number: 773826-EP1S40F780C6N Series: Stratix Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 780-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 615 Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 41250 Total RAM Bits: 3423744 Family Name: EP1S40 Categories: Integrated Circuits (ICs) Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP1S40F780C6; EP1S40F780C6ES; EP1S40F780I6N; EP1S40F780I6ES; Introduction Date: September 06, 2001 ECCN: 3A001.a.7.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773826-EP1S40F780C6N
Series: Stratix
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 780-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 615
Number of LABs/CLBs: 4125
Number of Logic Elements/Cells: 41250
Total RAM Bits: 3423744
Family Name: EP1S40
Categories: Integrated Circuits (ICs)
Manufacturer Package: 780-FBGA (29x29)
Alternative Parts (Cross-Reference): EP1S40F780C6; EP1S40F780C6ES; EP1S40F780I6N; EP1S40F780I6ES;
Introduction Date: September 06, 2001
ECCN: 3A001.a.7.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S40F780C6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1S40F780C6N-ND
FPGAs (Field Programmable Gate Array) EP1S40F780C6N-ND
Stratix® Field Programmable Gate Array (FPGA) IC 615 3423744 41250 780-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 615 3423744 41250 780-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S40F780C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S40F780C6N
FPGAs (Field Programmable Gate Array) EP1S40F780C6N
Stratix® Field Programmable Gate Array (FPGA) IC 615 3423744 41250 780-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 615 3423744 41250 780-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S40F780C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S40F780C6N
FPGAs (Field Programmable Gate Array) EP1S40F780C6N
Stratix® Field Programmable Gate Array (FPGA) IC 615 3423744 41250 780-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 615 3423744 41250 780-BBGA, FCBGA

Buy Now Datasheet
FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 780-Pin FC-FBGA - EP1S40F780C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 780-Pin FC-FBGA
EP1S40F780C6N
FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 780-Pin FC-FBGA EP1S40F780C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S40F780C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S40F780C6N
IC FPGA 615 I/O 780FBGA

IC FPGA 615 I/O 780FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1S40F780C6N 773826-EP1S40F780C6N EP1S40F780C6N-ND EP1S40F780C6N EP1S40F780C6N EP1S40F780C6N
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780C6N FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 780-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 41250 41250 41250
Package Type Other; Bulk Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; FC-FBGA
User I/Os 615 pins 615 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data