Intel Corporation FPGA Programmable Logic Device EP1S40F1508C7

Description
IC FPGA 822 I/O 1508FBGA Product overview: EP1S40F1508C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40F1508C7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 822 I/O 1508FBGA Product overview: EP1S40F1508C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40F1508C7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP1S40F1508C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S40F1508C7
FPGA Programmable Logic Device 696-EP1S40F1508C7
IC FPGA 822 I/O 1508FBGA Product overview: EP1S40F1508C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40F1508C7 can be used for catalog matching and distributor lookup.

IC FPGA 822 I/O 1508FBGA Product overview: EP1S40F1508C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40F1508C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C7 - 918127-EP1S40F1508C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C7
918127-EP1S40F1508C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C7 918127-EP1S40F1508C7
Manufacturer: Intel Win Source Part Number: 918127-EP1S40F1508C7 Series: Stratix® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 822 3423744 41250 1508-BBGA, FCBGA Package: Tray Package: 1508-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 822 Part Status: Obsolete Family Name: EP1S40 Categories: Integrated Circuits (ICs) Case / Package: 1508-FBGA, FC (40x40) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1428, 971733, EP1S40SF1508C7

Manufacturer: Intel
Win Source Part Number: 918127-EP1S40F1508C7
Series: Stratix®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 822 3423744 41250 1508-BBGA, FCBGA
Package: Tray
Package: 1508-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 822
Part Status: Obsolete
Family Name: EP1S40
Categories: Integrated Circuits (ICs)
Case / Package: 1508-FBGA, FC (40x40)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-1428, 971733, EP1S40SF1508C7

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S40F1508C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S40F1508C7
FPGAs (Field Programmable Gate Array) EP1S40F1508C7
Stratix® Field Programmable Gate Array (FPGA) IC 822 3423744 41250 1508-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 822 3423744 41250 1508-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S40F1508C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S40F1508C7
FPGAs (Field Programmable Gate Array) EP1S40F1508C7
Stratix® Field Programmable Gate Array (FPGA) IC 822 3423744 41250 1508-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 822 3423744 41250 1508-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S40F1508C7
Embedded - FPGAs (Field Programmable Gate Array) EP1S40F1508C7
IC FPGA 822 I/O 1508FBGA

IC FPGA 822 I/O 1508FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S40F1508C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S40F1508C7
IC FPGA 822 I/O 1508FBGA

IC FPGA 822 I/O 1508FBGA

Supplier's Site
FPGA 41250 Cells 420.17MHz 130nm Technology 1.5V 1508-Pin FC-FBGA - EP1S40F1508C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 41250 Cells 420.17MHz 130nm Technology 1.5V 1508-Pin FC-FBGA
EP1S40F1508C7
FPGA 41250 Cells 420.17MHz 130nm Technology 1.5V 1508-Pin FC-FBGA EP1S40F1508C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1S40F1508C7 918127-EP1S40F1508C7 EP1S40F1508C7 EP1S40F1508C7 EP1S40F1508C7 EP1S40F1508C7
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C7 FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 41250 Cells 420.17MHz 130nm Technology 1.5V 1508-Pin FC-FBGA
Logic Cells / Logic Blocks 41250 41250 41250
Package Type Other; Bulk Other; 1508-FBGA, FC (40x40) Other; 1508-BBGA, FCBGA Other; FC-FBGA
User I/Os 822 pins 822 pins 822 pins
Unlock Full Specs
to access all available technical data