Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1020I6N EP1S40F1020I6N

Description
Manufacturer: Altera Win Source Part Number: 138841-EP1S40F1020I6 N Mounting: SMD (SMT) Number of I/O: 773 Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 41250 Total RAM Bits: 3423744 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 138841-EP1S40F1020I6 N Mounting: SMD (SMT) Number of I/O: 773 Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 41250 Total RAM Bits: 3423744 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1020I6N - 138841-EP1S40F1020I6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1020I6N
138841-EP1S40F1020I6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1020I6N 138841-EP1S40F1020I6N
Manufacturer: Altera Win Source Part Number: 138841-EP1S40F1020I6 N Mounting: SMD (SMT) Number of I/O: 773 Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 41250 Total RAM Bits: 3423744 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 138841-EP1S40F1020I6N
Mounting: SMD (SMT)
Number of I/O: 773
Number of LABs/CLBs: 4125
Number of Logic Elements/Cells: 41250
Total RAM Bits: 3423744
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1020-FBGA (33x33)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S40F1020I6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1S40F1020I6N-ND
FPGAs (Field Programmable Gate Array) EP1S40F1020I6N-ND
Stratix® Field Programmable Gate Array (FPGA) IC 773 3423744 41250 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 773 3423744 41250 1020-BBGA

Buy Now Datasheet
450MHz 1.5V FPGA Programmable Logic Device - 696-EP1S40F1020I6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MHz 1.5V FPGA Programmable Logic Device
696-EP1S40F1020I6N
450MHz 1.5V FPGA Programmable Logic Device 696-EP1S40F1020I6N
FPGA 41250-Cell 450MHz FBGA 1020 I/O 1.5V Product overview: EP1S40F1020I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 450MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40F1020I6N can be used for catalog matching and distributor lookup.

FPGA 41250-Cell 450MHz FBGA 1020 I/O 1.5V Product overview: EP1S40F1020I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 450MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40F1020I6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S40F1020I6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1S40F1020I6N
FPGAs (Field Programmable Gate Array) EP1S40F1020I6N
IC FPGA 773 I/O 1020FBGA

IC FPGA 773 I/O 1020FBGA

Supplier's Site Datasheet
FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA - EP1S40F1020I6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
EP1S40F1020I6N
FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA EP1S40F1020I6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S40F1020I6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S40F1020I6N
FPGAs (Field Programmable Gate Array) EP1S40F1020I6N
Stratix® Field Programmable Gate Array (FPGA) IC 773 3423744 41250 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 773 3423744 41250 1020-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1020I6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S40F1020I6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S40F1020I6N
IC FPGA 773 I/O 1020FBGA

IC FPGA 773 I/O 1020FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1020I6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S40F1020I6N
Embedded - FPGAs (Field Programmable Gate Array) EP1S40F1020I6N
IC FPGA 773 I/O 1020FBGA

IC FPGA 773 I/O 1020FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 138841-EP1S40F1020I6N EP1S40F1020I6N-ND 696-EP1S40F1020I6N EP1S40F1020I6N EP1S40F1020I6N EP1S40F1020I6N EP1S40F1020I6N EP1S40F1020I6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1020I6N FPGAs (Field Programmable Gate Array) 450MHz 1.5V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 41250 41250 41250 41250
Package Type Other; 1020-FBGA (33x33) Other; 1020-BBGA Other; FBGA Other; 1020-BBGA Other; FC-FBGA Other; 1020-BBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5V Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other
Pins 1020
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details