Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1020I6 EP1S40F1020I6

Description
Manufacturer: Intel Win Source Part Number: 718316-EP1S40F1020I6 Mounting Style: SMD Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 41250 Total RAM Bits: 3423744 Family Name: EP1S40 Categories: Integrated Circuits Supplier Device Package: 1020-FBGA (33x33) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1020-BBGA Alternative Parts (Cross-Reference): LFSC3GA40E-5FFA1020I ; LFSCM3GA25EP1-7FFN10 20I; LFSC3GA25E-5FFAN1020 C; Introduction Date: September 06, 2001 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: EP1S40 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 773 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 718316-EP1S40F1020I6 Mounting Style: SMD Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 41250 Total RAM Bits: 3423744 Family Name: EP1S40 Categories: Integrated Circuits Supplier Device Package: 1020-FBGA (33x33) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1020-BBGA Alternative Parts (Cross-Reference): LFSC3GA40E-5FFA1020I ; LFSCM3GA25EP1-7FFN10 20I; LFSC3GA25E-5FFAN1020 C; Introduction Date: September 06, 2001 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: EP1S40 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 773 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1020I6 - 718316-EP1S40F1020I6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1020I6
718316-EP1S40F1020I6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1020I6 718316-EP1S40F1020I6
Manufacturer: Intel Win Source Part Number: 718316-EP1S40F1020I6 Mounting Style: SMD Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 41250 Total RAM Bits: 3423744 Family Name: EP1S40 Categories: Integrated Circuits Supplier Device Package: 1020-FBGA (33x33) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1020-BBGA Alternative Parts (Cross-Reference): LFSC3GA40E-5FFA1020I ; LFSCM3GA25EP1-7FFN10 20I; LFSC3GA25E-5FFAN1020 C; Introduction Date: September 06, 2001 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: EP1S40 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 773 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Intel
Win Source Part Number: 718316-EP1S40F1020I6
Mounting Style: SMD
Number of LABs/CLBs: 4125
Number of Logic Elements/Cells: 41250
Total RAM Bits: 3423744
Family Name: EP1S40
Categories: Integrated Circuits
Supplier Device Package: 1020-FBGA (33x33)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 1020-BBGA
Alternative Parts (Cross-Reference): LFSC3GA40E-5FFA1020I; LFSCM3GA25EP1-7FFN1020I; LFSC3GA25E-5FFAN1020C;
Introduction Date: September 06, 2001
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: EP1S40
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 773
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
FPGAs (Field Programmable Gate Array) - 544-1862-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1862-ND
FPGAs (Field Programmable Gate Array) 544-1862-ND
Stratix® Field Programmable Gate Array (FPGA) IC 773 3423744 41250 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 773 3423744 41250 1020-BBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1S40F1020I6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S40F1020I6
FPGA Programmable Logic Device 696-EP1S40F1020I6
Field Programmable Gate Array, 4697 CLBs, 41250-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP1S40F1020I6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40F1020I6 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 4697 CLBs, 41250-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP1S40F1020I6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40F1020I6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S40F1020I6 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1S40F1020I6
FPGAs (Field Programmable Gate Array) EP1S40F1020I6
IC FPGA 773 I/O 1020FBGA

IC FPGA 773 I/O 1020FBGA

Supplier's Site Datasheet
FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA - EP1S40F1020I6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
EP1S40F1020I6
FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA EP1S40F1020I6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1020I6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S40F1020I6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S40F1020I6
IC FPGA 773 I/O 1020FBGA

IC FPGA 773 I/O 1020FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1S40F1020I6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S40F1020I6
FPGAs (Field Programmable Gate Array) EP1S40F1020I6
Stratix® Field Programmable Gate Array (FPGA) IC 773 3423744 41250 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 773 3423744 41250 1020-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1020I6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S40F1020I6
Embedded - FPGAs (Field Programmable Gate Array) EP1S40F1020I6
IC FPGA 773 I/O 1020FBGA

IC FPGA 773 I/O 1020FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 718316-EP1S40F1020I6 544-1862-ND 696-EP1S40F1020I6 EP1S40F1020I6 EP1S40F1020I6 EP1S40F1020I6 EP1S40F1020I6 EP1S40F1020I6
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1020I6 FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 41250 41250 41250 41250
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.5V Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V
Package Type Other; 1020-BBGA Other; FBGA Other; 1020-BBGA Other; FC-FBGA Other; 1020-BBGA
Pins 1020
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SFC256-1X - Lingto Electronic Limited
Specs
System Gates 199000
Logic Cells / Logic Blocks 2880
User I/Os 191 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details