Intel Corporation FPGA Programmable Logic Device EP1S40F1020C6N

Description
IC FPGA 773 I/O 1020FBGA Product overview: EP1S40F1020C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40F1020C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 773 I/O 1020FBGA Product overview: EP1S40F1020C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40F1020C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP1S40F1020C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S40F1020C6N
FPGA Programmable Logic Device 696-EP1S40F1020C6N
IC FPGA 773 I/O 1020FBGA Product overview: EP1S40F1020C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40F1020C6N can be used for catalog matching and distributor lookup.

IC FPGA 773 I/O 1020FBGA Product overview: EP1S40F1020C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40F1020C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1020C6N - 015420-EP1S40F1020C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1020C6N
015420-EP1S40F1020C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1020C6N 015420-EP1S40F1020C6N
Manufacturer: Altera Win Source Part Number: 015420-EP1S40F1020C6 N Mounting: SMD (SMT) Number of I/O: 773 Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 41250 Total RAM Bits: 3423744 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015420-EP1S40F1020C6N
Mounting: SMD (SMT)
Number of I/O: 773
Number of LABs/CLBs: 4125
Number of Logic Elements/Cells: 41250
Total RAM Bits: 3423744
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1020-FBGA (33x33)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA - EP1S40F1020C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
EP1S40F1020C6N
FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA EP1S40F1020C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1020C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S40F1020C6N
Embedded - FPGAs (Field Programmable Gate Array) EP1S40F1020C6N
IC FPGA 773 I/O 1020FBGA

IC FPGA 773 I/O 1020FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S40F1020C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S40F1020C6N
FPGAs (Field Programmable Gate Array) EP1S40F1020C6N
Stratix® Field Programmable Gate Array (FPGA) IC 773 3423744 41250 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 773 3423744 41250 1020-BBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1S40F1020C6N 015420-EP1S40F1020C6N EP1S40F1020C6N EP1S40F1020C6N EP1S40F1020C6N
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1020C6N FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 41250 41250 41250 41250
Package Type Other; 1020-FBGA (33x33) Other; 1020-FBGA (33x33) Other; FC-FBGA Other; 1020-BBGA
User I/Os 773 pins 773 pins 773 pins
Unlock Full Specs
to access all available technical data

Similar Products

 - EP1810LI-35 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC68
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details