Intel Corporation FPGA Programmable Logic Device EP1S40B956C6

Description
IC FPGA 683 I/O 956BGA Product overview: EP1S40B956C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40B956C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 683 I/O 956BGA Product overview: EP1S40B956C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40B956C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP1S40B956C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S40B956C6
FPGA Programmable Logic Device 696-EP1S40B956C6
IC FPGA 683 I/O 956BGA Product overview: EP1S40B956C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40B956C6 can be used for catalog matching and distributor lookup.

IC FPGA 683 I/O 956BGA Product overview: EP1S40B956C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S40B956C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6 - 730758-EP1S40B956C6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6
730758-EP1S40B956C6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6 730758-EP1S40B956C6
Manufacturer: Intel Win Source Part Number: 730758-EP1S40B956C6 Mounting Style: SMD Number of LABs/CLBs: 4125 Number of Logic Elements/Cells: 41250 Total RAM Bits: 3423744 Categories: Integrated Circuits Supplier Device Package: 956-BGA (40x40) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 956-BBGA Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: EP1S40 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) The number of I/O: 683 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Intel
Win Source Part Number: 730758-EP1S40B956C6
Mounting Style: SMD
Number of LABs/CLBs: 4125
Number of Logic Elements/Cells: 41250
Total RAM Bits: 3423744
Categories: Integrated Circuits
Supplier Device Package: 956-BGA (40x40)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 956-BBGA
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: EP1S40
Manufacturer Pack Quantity: 21
MSL Level: 3 (168 Hours)
The number of I/O: 683
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S40B956C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S40B956C6
IC FPGA 683 I/O 956BGA

IC FPGA 683 I/O 956BGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S40B956C6
Embedded - FPGAs (Field Programmable Gate Array) EP1S40B956C6
IC FPGA 683 I/O 956BGA

IC FPGA 683 I/O 956BGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S40B956C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S40B956C6
FPGAs (Field Programmable Gate Array) EP1S40B956C6
Stratix® Field Programmable Gate Array (FPGA) IC 683 3423744 41250 956-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 683 3423744 41250 956-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S40B956C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S40B956C6
FPGAs (Field Programmable Gate Array) EP1S40B956C6
Stratix® Field Programmable Gate Array (FPGA) IC 683 3423744 41250 956-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 683 3423744 41250 956-BBGA, FCBGA

Buy Now Datasheet
FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 956-Pin FCBGA - EP1S40B956C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 956-Pin FCBGA
EP1S40B956C6
FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 956-Pin FCBGA EP1S40B956C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1S40B956C6 730758-EP1S40B956C6 EP1S40B956C6 EP1S40B956C6 EP1S40B956C6 EP1S40B956C6 EP1S40B956C6
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 41250 Cells 450.05MHz 130nm Technology 1.5V 956-Pin FCBGA
Logic Cells / Logic Blocks 41250 41250 41250 41250 41250
Package Type Other; Bulk Other; 956-BBGA Other; 956-BBGA, FCBGA Other; FCBGA
User I/Os 683 pins 683 pins 683 pins 683 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-2X - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details