Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780C8 EP1S30F780C8

Description
Manufacturer: Intel Win Source Part Number: 753083-EP1S30F780C8 Mounting Style: SMD Number of LABs/CLBs: 3247 Number of Logic Elements/Cells: 32470 Total RAM Bits: 3317184 Categories: Integrated Circuits Supplier Device Package: 780-FBGA (29x29) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 780-BBGA, FCBGA Alternative Parts (Cross-Reference): EP1S30F780C8N; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: EP1S30 Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours) The number of I/O: 597 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 753083-EP1S30F780C8 Mounting Style: SMD Number of LABs/CLBs: 3247 Number of Logic Elements/Cells: 32470 Total RAM Bits: 3317184 Categories: Integrated Circuits Supplier Device Package: 780-FBGA (29x29) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 780-BBGA, FCBGA Alternative Parts (Cross-Reference): EP1S30F780C8N; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: EP1S30 Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours) The number of I/O: 597 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780C8 - 753083-EP1S30F780C8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780C8
753083-EP1S30F780C8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780C8 753083-EP1S30F780C8
Manufacturer: Intel Win Source Part Number: 753083-EP1S30F780C8 Mounting Style: SMD Number of LABs/CLBs: 3247 Number of Logic Elements/Cells: 32470 Total RAM Bits: 3317184 Categories: Integrated Circuits Supplier Device Package: 780-FBGA (29x29) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 780-BBGA, FCBGA Alternative Parts (Cross-Reference): EP1S30F780C8N; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: EP1S30 Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours) The number of I/O: 597 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Intel
Win Source Part Number: 753083-EP1S30F780C8
Mounting Style: SMD
Number of LABs/CLBs: 3247
Number of Logic Elements/Cells: 32470
Total RAM Bits: 3317184
Categories: Integrated Circuits
Supplier Device Package: 780-FBGA (29x29)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 780-BBGA, FCBGA
Alternative Parts (Cross-Reference): EP1S30F780C8N;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: EP1S30
Manufacturer Pack Quantity: 36
MSL Level: 3 (168 Hours)
The number of I/O: 597
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
FPGA Programmable Logic Device - 696-EP1S30F780C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S30F780C8
FPGA Programmable Logic Device 696-EP1S30F780C8
Field Programmable Gate Array, 3819 CLBs, 32470-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, FBGA-780 Product overview: EP1S30F780C8 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S30F780C8 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 3819 CLBs, 32470-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, FBGA-780 Product overview: EP1S30F780C8 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S30F780C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1422-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1422-ND
FPGAs (Field Programmable Gate Array) 544-1422-ND
Stratix® Field Programmable Gate Array (FPGA) IC 597 3317184 32470 780-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 597 3317184 32470 780-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S30F780C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S30F780C8
IC FPGA 597 I/O 780FBGA

IC FPGA 597 I/O 780FBGA

Supplier's Site
FPGA 32470 Cells 357.14MHz 130nm Technology 1.5V 780-Pin FC-FBGA - EP1S30F780C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 32470 Cells 357.14MHz 130nm Technology 1.5V 780-Pin FC-FBGA
EP1S30F780C8
FPGA 32470 Cells 357.14MHz 130nm Technology 1.5V 780-Pin FC-FBGA EP1S30F780C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC FPGA 597 I/O 780FBGA - 386-EP1S30F780C8 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 597 I/O 780FBGA
386-EP1S30F780C8
IC FPGA 597 I/O 780FBGA 386-EP1S30F780C8
IC FPGA 597 I/O 780FBGA

IC FPGA 597 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1S30F780C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S30F780C8
FPGAs (Field Programmable Gate Array) EP1S30F780C8
Stratix® Field Programmable Gate Array (FPGA) IC 597 3317184 32470 780-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 597 3317184 32470 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S30F780C8
Embedded - FPGAs (Field Programmable Gate Array) EP1S30F780C8
IC FPGA 597 I/O 780FBGA

IC FPGA 597 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 753083-EP1S30F780C8 696-EP1S30F780C8 544-1422-ND EP1S30F780C8 EP1S30F780C8 386-EP1S30F780C8 EP1S30F780C8 EP1S30F780C8
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780C8 FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 32470 Cells 357.14MHz 130nm Technology 1.5V 780-Pin FC-FBGA IC FPGA 597 I/O 780FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 32470 32470 32470 32470
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.5 Other Other; 1.5V Other; 1.425V ~ 1.575V
Package Type Other; 780-BBGA, FCBGA Other; FC-FBGA Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-1X - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details