The EP1S30F780C7 is a member of the Stratix® family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. This FPGA features a 780-ball BGA package and is designed for high-performance applications. It supports a range of operating conditions, including commercial and industrial temperature grades, making it suitable for diverse environments. The device is equipped with advanced architecture that allows for flexible configuration and efficient logic implementation. It is compatible with the Altera® Quartus® II design software, which provides a comprehensive environment for system-on-a-programm
FPGA Stratix® Family 32470 Cells 420.17MHz 130nm Technology 1.5V 780-Pin FC-FBGA Product overview: EP1S30F780C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420.17MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420.17MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S30F780C7 can be used for catalog matching and distributor lookup.
Stratix® Field Programmable Gate Array (FPGA) IC 597 3317184 32470 780-BBGA, FCBGA
Manufacturer: Altera
Win Source Part Number: 1172113-EP1S30F780C7
Manufacturer Homepage: www.altera.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): EP1S30F780C7N; EP1S30F780C7ES; EP1S30F780I7ES;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 597 I/O 780FBGA
IC FPGA 597 I/O 780FBGA
Stratix® Field Programmable Gate Array (FPGA) IC 597 780-BBGA, FCBGA
Stratix® Field Programmable Gate Array (FPGA) IC 597 3317184 32470 780-BBGA, FCBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP1S30F780C7 | 544-1421-ND | 1172113-EP1S30F780C7 | EP1S30F780C7 | EP1S30F780C7 | EP1S30F780C7 | EP1S30F780C7 | EP1S30F780C7 |
| Product Name | 420.17MHz 1.5V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780C7 | FPGA32470 Cells 420.17MHz 130nm Technology 1.5V 780-Pin FC-FBGA | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Pins | 780 | 780 | ||||||
| Package Type | Other; 780-BBGA, FCBGA | Other; FC-FBGA | Other; 780-BBGA, FCBGA | Other; 780-BBGA, FCBGA | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 32470 | 32470 |