Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020I6N EP1S30F1020I6N

Description
Manufacturer: Altera Win Source Part Number: 143721-EP1S30F1020I6 N Mounting: SMD (SMT) Number of I/O: 726 Number of LABs/CLBs: 3247 Number of Logic Elements/Cells: 32470 Total RAM Bits: 3317184 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 143721-EP1S30F1020I6 N Mounting: SMD (SMT) Number of I/O: 726 Number of LABs/CLBs: 3247 Number of Logic Elements/Cells: 32470 Total RAM Bits: 3317184 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020I6N - 143721-EP1S30F1020I6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020I6N
143721-EP1S30F1020I6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020I6N 143721-EP1S30F1020I6N
Manufacturer: Altera Win Source Part Number: 143721-EP1S30F1020I6 N Mounting: SMD (SMT) Number of I/O: 726 Number of LABs/CLBs: 3247 Number of Logic Elements/Cells: 32470 Total RAM Bits: 3317184 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 143721-EP1S30F1020I6N
Mounting: SMD (SMT)
Number of I/O: 726
Number of LABs/CLBs: 3247
Number of Logic Elements/Cells: 32470
Total RAM Bits: 3317184
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1020-FBGA (33x33)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S30F1020I6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1S30F1020I6N-ND
FPGAs (Field Programmable Gate Array) EP1S30F1020I6N-ND
Stratix® Field Programmable Gate Array (FPGA) IC 726 3317184 32470 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 726 3317184 32470 1020-BBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1S30F1020I6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S30F1020I6N
FPGA Programmable Logic Device 696-EP1S30F1020I6N
Field Programmable Gate Array, 3819 CLBs, 32470-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, LEAD FREE, FBGA-1020 Product overview: EP1S30F1020I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S30F1020I6N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 3819 CLBs, 32470-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, LEAD FREE, FBGA-1020 Product overview: EP1S30F1020I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S30F1020I6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 32470 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA - EP1S30F1020I6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 32470 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
EP1S30F1020I6N
FPGA 32470 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA EP1S30F1020I6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S30F1020I6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S30F1020I6N
FPGAs (Field Programmable Gate Array) EP1S30F1020I6N
Stratix® Field Programmable Gate Array (FPGA) IC 726 3317184 32470 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 726 3317184 32470 1020-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020I6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S30F1020I6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S30F1020I6N
IC FPGA 726 I/O 1020FBGA

IC FPGA 726 I/O 1020FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020I6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S30F1020I6N
Embedded - FPGAs (Field Programmable Gate Array) EP1S30F1020I6N
IC FPGA 726 I/O 1020FBGA

IC FPGA 726 I/O 1020FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 143721-EP1S30F1020I6N EP1S30F1020I6N-ND 696-EP1S30F1020I6N EP1S30F1020I6N EP1S30F1020I6N EP1S30F1020I6N EP1S30F1020I6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020I6N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA 32470 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 32470 32470 32470
Package Type Other; 1020-FBGA (33x33) Other; 1020-BBGA Other; FC-FBGA Other; 1020-BBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5 Other; 1.425V ~ 1.575V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details