Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020I6 EP1S30F1020I6

Description
Manufacturer: Intel Win Source Part Number: 870486-EP1S30F1020I6 Series: Stratix® Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 726 3317184 32470 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 726 Part Status: Obsolete Family Name: EP1S30 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A2A Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 870486-EP1S30F1020I6 Series: Stratix® Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 726 3317184 32470 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 726 Part Status: Obsolete Family Name: EP1S30 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A2A Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020I6 - 870486-EP1S30F1020I6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020I6
870486-EP1S30F1020I6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020I6 870486-EP1S30F1020I6
Manufacturer: Intel Win Source Part Number: 870486-EP1S30F1020I6 Series: Stratix® Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 726 3317184 32470 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 726 Part Status: Obsolete Family Name: EP1S30 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A2A Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 870486-EP1S30F1020I6
Series: Stratix®
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 726 3317184 32470 1020-BBGA
Package: Tray
Package: 1020-BBGA
Mounting: Surface Mount
Number of I/O: 726
Part Status: Obsolete
Family Name: EP1S30
Categories: Integrated Circuits (ICs)
Case / Package: 1020-FBGA (33x33)
ECCN: 3A001A2A
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1S30F1020I6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S30F1020I6
FPGA Programmable Logic Device 696-EP1S30F1020I6
Field Programmable Gate Array, 3819 CLBs, 32470-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP1S30F1020I6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S30F1020I6 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 3819 CLBs, 32470-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP1S30F1020I6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S30F1020I6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S30F1020I6-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1S30F1020I6-ND
FPGAs (Field Programmable Gate Array) EP1S30F1020I6-ND
Stratix® Field Programmable Gate Array (FPGA) IC 726 3317184 32470 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 726 3317184 32470 1020-BBGA

Buy Now Datasheet
FPGA 32470 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA - EP1S30F1020I6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 32470 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
EP1S30F1020I6
FPGA 32470 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA EP1S30F1020I6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGA Stratix® Family 32470 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA - 386-EP1S30F1020I6 - Utmel Electronic Limited
Hong Kong, China
FPGA Stratix® Family 32470 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
386-EP1S30F1020I6
FPGA Stratix® Family 32470 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA 386-EP1S30F1020I6
FPGA Stratix® Family 32470 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA

FPGA Stratix® Family 32470 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020I6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S30F1020I6
Embedded - FPGAs (Field Programmable Gate Array) EP1S30F1020I6
IC FPGA 726 I/O 1020FBGA

IC FPGA 726 I/O 1020FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S30F1020I6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S30F1020I6
FPGAs (Field Programmable Gate Array) EP1S30F1020I6
Stratix® Field Programmable Gate Array (FPGA) IC 726 3317184 32470 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 726 3317184 32470 1020-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020I6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S30F1020I6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S30F1020I6
IC FPGA 726 I/O 1020FBGA

IC FPGA 726 I/O 1020FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870486-EP1S30F1020I6 696-EP1S30F1020I6 EP1S30F1020I6-ND EP1S30F1020I6 386-EP1S30F1020I6 EP1S30F1020I6 EP1S30F1020I6 EP1S30F1020I6
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020I6 FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 32470 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA FPGA Stratix® Family 32470 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1020-FBGA (33x33) Other; 1020-BBGA Other; FC-FBGA Other; 1020-BBGA Other; 1020-BBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.5 Other; 1.5V Other; 1.425V ~ 1.575V Other
Pins 1020
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details