Intel Corporation OEM Souring EP1S30F1020I5

Description
Category: OEM Souring Win Source Part Number: 1463125-EP1S30F1020I 5 Manufacturer: Altera
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463125-EP1S30F1020I 5 Manufacturer: Altera
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463125-EP1S30F1020I5 - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463125-EP1S30F1020I 5 Manufacturer: Altera

Category: OEM Souring
Win Source Part Number: 1463125-EP1S30F1020I5
Manufacturer: Altera

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463125-EP1S30F1020I5
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

DS92LV3222 20-50 MHz 32-Bit Channel Link II Deserializer - DS92LV3222TVSX/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; TQFP
Internal Frequency 50 MHz
View Details
2 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EFC144-2X - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 93 pins
View Details
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
CPLD Programmable Logic Device - 695-SLG46826V - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Device Type CPLD
Supply Voltage Other; 1.71 V to 5.5 V, 2.3 V to 5.5 V
Macrocells 19
View Details
4 suppliers