Intel Corporation FPGA Programmable Logic Device EP1S30F1020C6

Description
IC FPGA 726 I/O 1020FBGA Product overview: EP1S30F1020C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S30F1020C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 726 I/O 1020FBGA Product overview: EP1S30F1020C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S30F1020C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP1S30F1020C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S30F1020C6
FPGA Programmable Logic Device 696-EP1S30F1020C6
IC FPGA 726 I/O 1020FBGA Product overview: EP1S30F1020C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S30F1020C6 can be used for catalog matching and distributor lookup.

IC FPGA 726 I/O 1020FBGA Product overview: EP1S30F1020C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S30F1020C6 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323250-EP1S30F1020C6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323250-EP1S30F1020C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323250-EP1S30F1020C6
Manufacturer: Intel Win Source Part Number: 1323250-EP1S30F1020C 6 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 24 Mounting: Surface Mount Number of I/O: 726 Number of LABs/CLBs: 3247 Number of Logic Elements/Cells: 32470 Total RAM Bits: 3317184 Voltage - Supply: 1.425V ~ 1.575V Supplier Device Package: 1020-FBGA (33x33) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 1020-BBGA ECCN: 3A001A7A Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 974183,EP1S30SF1020C 6,544-1419 Base Product Number: EP1S30 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Intel
Win Source Part Number: 1323250-EP1S30F1020C6
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 24
Mounting: Surface Mount
Number of I/O: 726
Number of LABs/CLBs: 3247
Number of Logic Elements/Cells: 32470
Total RAM Bits: 3317184
Voltage - Supply: 1.425V ~ 1.575V
Supplier Device Package: 1020-FBGA (33x33)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 1020-BBGA
ECCN: 3A001A7A
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 974183,EP1S30SF1020C6,544-1419
Base Product Number: EP1S30
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1419-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1419-ND
FPGAs (Field Programmable Gate Array) 544-1419-ND
Stratix® Field Programmable Gate Array (FPGA) IC 726 3317184 32470 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 726 3317184 32470 1020-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S30F1020C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S30F1020C6
FPGAs (Field Programmable Gate Array) EP1S30F1020C6
Stratix® Field Programmable Gate Array (FPGA) IC 726 3317184 32470 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 726 3317184 32470 1020-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S30F1020C6
Embedded - FPGAs (Field Programmable Gate Array) EP1S30F1020C6
IC FPGA 726 I/O 1020FBGA

IC FPGA 726 I/O 1020FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S30F1020C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S30F1020C6
IC FPGA 726 I/O 1020FBGA

IC FPGA 726 I/O 1020FBGA

Supplier's Site
FPGA 32470 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA - EP1S30F1020C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 32470 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
EP1S30F1020C6
FPGA 32470 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA EP1S30F1020C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1S30F1020C6 1323250-EP1S30F1020C6 544-1419-ND EP1S30F1020C6 EP1S30F1020C6 EP1S30F1020C6 EP1S30F1020C6
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 32470 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
Logic Cells / Logic Blocks 32470 32470 32470 32470
Package Type Other; Tray Other; 1020-BBGA Other; 1020-BBGA Other; 1020-BBGA Other; FC-FBGA
User I/Os 726 pins 726 pins 726 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data