Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30B956C5 EP1S30B956C5

Description
Manufacturer: Altera Win Source Part Number: 773824-EP1S30B956C5 Series: Stratix Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 956-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 683 Number of LABs/CLBs: 3247 Number of Logic Elements/Cells: 32470 Total RAM Bits: 3317184 Family Name: EP1S30 Categories: Integrated Circuits (ICs) Manufacturer Package: 956-BGA (40x40) Alternative Parts (Cross-Reference): EP1S30B956C5N; EP1S30B956I5; EP1S30B956I5N; EP1S30B956I5ES; Introduction Date: September 06, 2001 ECCN: 3A001.a.7.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773824-EP1S30B956C5 Series: Stratix Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 956-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 683 Number of LABs/CLBs: 3247 Number of Logic Elements/Cells: 32470 Total RAM Bits: 3317184 Family Name: EP1S30 Categories: Integrated Circuits (ICs) Manufacturer Package: 956-BGA (40x40) Alternative Parts (Cross-Reference): EP1S30B956C5N; EP1S30B956I5; EP1S30B956I5N; EP1S30B956I5ES; Introduction Date: September 06, 2001 ECCN: 3A001.a.7.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30B956C5 - 773824-EP1S30B956C5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30B956C5
773824-EP1S30B956C5
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30B956C5 773824-EP1S30B956C5
Manufacturer: Altera Win Source Part Number: 773824-EP1S30B956C5 Series: Stratix Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 956-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 683 Number of LABs/CLBs: 3247 Number of Logic Elements/Cells: 32470 Total RAM Bits: 3317184 Family Name: EP1S30 Categories: Integrated Circuits (ICs) Manufacturer Package: 956-BGA (40x40) Alternative Parts (Cross-Reference): EP1S30B956C5N; EP1S30B956I5; EP1S30B956I5N; EP1S30B956I5ES; Introduction Date: September 06, 2001 ECCN: 3A001.a.7.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773824-EP1S30B956C5
Series: Stratix
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 956-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 683
Number of LABs/CLBs: 3247
Number of Logic Elements/Cells: 32470
Total RAM Bits: 3317184
Family Name: EP1S30
Categories: Integrated Circuits (ICs)
Manufacturer Package: 956-BGA (40x40)
Alternative Parts (Cross-Reference): EP1S30B956C5N; EP1S30B956I5; EP1S30B956I5N; EP1S30B956I5ES;
Introduction Date: September 06, 2001
ECCN: 3A001.a.7.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1S30B956C5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S30B956C5
FPGA Programmable Logic Device 696-EP1S30B956C5
IC FPGA 683 I/O 956BGA Product overview: EP1S30B956C5 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S30B956C5 can be used for catalog matching and distributor lookup.

IC FPGA 683 I/O 956BGA Product overview: EP1S30B956C5 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S30B956C5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30B956C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S30B956C5
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S30B956C5
IC FPGA 683 I/O 956BGA

IC FPGA 683 I/O 956BGA

Supplier's Site
FPGA 32470 Cells 500MHz 130nm Technology 1.5V 956-Pin FCBGA - EP1S30B956C5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 32470 Cells 500MHz 130nm Technology 1.5V 956-Pin FCBGA
EP1S30B956C5
FPGA 32470 Cells 500MHz 130nm Technology 1.5V 956-Pin FCBGA EP1S30B956C5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S30B956C5 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S30B956C5
Embedded - FPGAs (Field Programmable Gate Array) EP1S30B956C5
IC FPGA 683 I/O 956BGA

IC FPGA 683 I/O 956BGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S30B956C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S30B956C5
FPGAs (Field Programmable Gate Array) EP1S30B956C5
Stratix® Field Programmable Gate Array (FPGA) IC 683 956-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 683 956-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S30B956C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S30B956C5
FPGAs (Field Programmable Gate Array) EP1S30B956C5
Stratix® Field Programmable Gate Array (FPGA) IC 683 3317184 32470 956-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 683 3317184 32470 956-BBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773824-EP1S30B956C5 696-EP1S30B956C5 EP1S30B956C5 EP1S30B956C5 EP1S30B956C5 EP1S30B956C5 EP1S30B956C5
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30B956C5 FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 32470 Cells 500MHz 130nm Technology 1.5V 956-Pin FCBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 32470 32470 32470
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.425V ~ 1.575V Other Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details