Intel Corporation FPGAs (Field Programmable Gate Array) EP1S25F780C7

Description
Stratix® Field Programmable Gate Array (FPGA) IC 597 1944576 25660 780-BBGA
Request a Quote Datasheet
Description
Stratix® Field Programmable Gate Array (FPGA) IC 597 1944576 25660 780-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1122-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1122-ND
FPGAs (Field Programmable Gate Array) 544-1122-ND
Stratix® Field Programmable Gate Array (FPGA) IC 597 1944576 25660 780-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 597 1944576 25660 780-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F780C7 - 870483-EP1S25F780C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F780C7
870483-EP1S25F780C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F780C7 870483-EP1S25F780C7
Manufacturer: Intel Win Source Part Number: 870483-EP1S25F780C7 Series: Stratix® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 597 1944576 25660 780-BBGA Package: Tray Package: 780-BBGA Mounting: Surface Mount Number of I/O: 597 Part Status: Obsolete Family Name: EP1S25 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (29x29) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-1122, 966726, 544-1122

Manufacturer: Intel
Win Source Part Number: 870483-EP1S25F780C7
Series: Stratix®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 597 1944576 25660 780-BBGA
Package: Tray
Package: 780-BBGA
Mounting: Surface Mount
Number of I/O: 597
Part Status: Obsolete
Family Name: EP1S25
Categories: Integrated Circuits (ICs)
Case / Package: 780-FBGA (29x29)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-1122, 966726, 544-1122

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1S25F780C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S25F780C7
FPGA Programmable Logic Device 696-EP1S25F780C7
Field Programmable Gate Array, 2852 CLBs, 25660-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, FBGA-780 Product overview: EP1S25F780C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S25F780C7 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 2852 CLBs, 25660-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, FBGA-780 Product overview: EP1S25F780C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S25F780C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 25660 Cells 420.17MHz 130nm Technology 1.5V 780-Pin FC-FBGA - EP1S25F780C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 25660 Cells 420.17MHz 130nm Technology 1.5V 780-Pin FC-FBGA
EP1S25F780C7
FPGA 25660 Cells 420.17MHz 130nm Technology 1.5V 780-Pin FC-FBGA EP1S25F780C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F780C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S25F780C7
Embedded - FPGAs (Field Programmable Gate Array) EP1S25F780C7
IC FPGA 597 I/O 780FBGA

IC FPGA 597 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S25F780C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S25F780C7
FPGAs (Field Programmable Gate Array) EP1S25F780C7
Stratix® Field Programmable Gate Array (FPGA) IC 597 1944576 25660 780-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 597 1944576 25660 780-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F780C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S25F780C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S25F780C7
IC FPGA 597 I/O 780FBGA

IC FPGA 597 I/O 780FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1122-ND 870483-EP1S25F780C7 696-EP1S25F780C7 EP1S25F780C7 EP1S25F780C7 EP1S25F780C7 EP1S25F780C7
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F780C7 FPGA Programmable Logic Device FPGA 25660 Cells 420.17MHz 130nm Technology 1.5V 780-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 780-BBGA Other; 780-FBGA (29x29) Other; FBGA Other; FC-FBGA Other; 780-BBGA
Pins 780
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 25660 25660 25660
Internal Frequency 66 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details