Intel Corporation FPGAs (Field Programmable Gate Array) EP1S25F780C6

Description
Stratix® Field Programmable Gate Array (FPGA) IC 597 1944576 25660 780-BBGA
Request a Quote Datasheet
Description
Stratix® Field Programmable Gate Array (FPGA) IC 597 1944576 25660 780-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1121-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1121-ND
FPGAs (Field Programmable Gate Array) 544-1121-ND
Stratix® Field Programmable Gate Array (FPGA) IC 597 1944576 25660 780-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 597 1944576 25660 780-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1026209-EP1S25F780C6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1026209-EP1S25F780C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1026209-EP1S25F780C6
Win Source Part Number: 1026209-EP1S25F780C6 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® Package: Tray Standard Package: 36 Mounting: SMD (SMT) Number of I/O: 597 Number of LABs/CLBs: 2566 Number of Logic Elements/Cells: 25660 Total RAM Bits: 1944576 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 780-BBGA Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): EP1S25F672C8N; EP1S25F672C8; EP1S25F672C7N; XC3S1400AN-4FGG676I; ECCN: 3A001A7A Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: -544-1121,969419,544 -1121 Base Product Number: EP1S25 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1026209-EP1S25F780C6
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix®
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Number of I/O: 597
Number of LABs/CLBs: 2566
Number of Logic Elements/Cells: 25660
Total RAM Bits: 1944576
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 780-BBGA
Supplier Device Package: 780-FBGA (29x29)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): EP1S25F672C8N; EP1S25F672C8; EP1S25F672C7N; XC3S1400AN-4FGG676I;
ECCN: 3A001A7A
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: -544-1121,969419,544-1121
Base Product Number: EP1S25
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1S25F780C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S25F780C6
FPGA Programmable Logic Device 696-EP1S25F780C6
Field Programmable Gate Array, 2852 CLBs, 25660-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, FBGA-780 Product overview: EP1S25F780C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S25F780C6 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 2852 CLBs, 25660-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, FBGA-780 Product overview: EP1S25F780C6 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S25F780C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 25660 Cells 450.05MHz 130nm Technology 1.5V 780-Pin FC-FBGA - EP1S25F780C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 25660 Cells 450.05MHz 130nm Technology 1.5V 780-Pin FC-FBGA
EP1S25F780C6
FPGA 25660 Cells 450.05MHz 130nm Technology 1.5V 780-Pin FC-FBGA EP1S25F780C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S25F780C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S25F780C6
FPGAs (Field Programmable Gate Array) EP1S25F780C6
Stratix® Field Programmable Gate Array (FPGA) IC 597 1944576 25660 780-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 597 1944576 25660 780-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F780C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S25F780C6
Embedded - FPGAs (Field Programmable Gate Array) EP1S25F780C6
IC FPGA 597 I/O 780FBGA

IC FPGA 597 I/O 780FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F780C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S25F780C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S25F780C6
IC FPGA 597 I/O 780FBGA

IC FPGA 597 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1S25F780C6 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1S25F780C6
FPGAs (Field Programmable Gate Array) EP1S25F780C6
IC FPGA 597 I/O 780FBGA

IC FPGA 597 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1121-ND 1026209-EP1S25F780C6 696-EP1S25F780C6 EP1S25F780C6 EP1S25F780C6 EP1S25F780C6 EP1S25F780C6 EP1S25F780C6
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA 25660 Cells 450.05MHz 130nm Technology 1.5V 780-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 780-BBGA Other; FBGA Other; FC-FBGA Other; 780-BBGA Other; 780-BBGA
Pins 780
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 25660 25660 25660 25660
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.5V Other; 1.425V ~ 1.575V Other Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details