IC FPGA 597 I/O 780FBGA
Stratix® Field Programmable Gate Array (FPGA) IC 597 1944576 25660 780-BBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP1S25F780C5N | EP1S25F780C5N | EP1S25F780C5N |
| Product Name | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 25660 Cells 500MHz 130nm Technology 1.5V 780-Pin FC-FBGA |
| Logic Cells / Logic Blocks | 25660 | 25660 | |
| User I/Os | 597 pins | 597 pins | |
| Package Type | Other; 780-BBGA | Other; FC-FBGA |