Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F672I8 EP1S25F672I8

Description
Manufacturer: Altera Win Source Part Number: 1036419-EP1S25F672I8 Mounting: SMD (SMT) Number of I/O: 473 Number of LABs/CLBs: 2566 Number of Logic Elements/Cells: 25660 Total RAM Bits: 1944576 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 1036419-EP1S25F672I8 Mounting: SMD (SMT) Number of I/O: 473 Number of LABs/CLBs: 2566 Number of Logic Elements/Cells: 25660 Total RAM Bits: 1944576 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F672I8 - 1036419-EP1S25F672I8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F672I8
1036419-EP1S25F672I8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F672I8 1036419-EP1S25F672I8
Manufacturer: Altera Win Source Part Number: 1036419-EP1S25F672I8 Mounting: SMD (SMT) Number of I/O: 473 Number of LABs/CLBs: 2566 Number of Logic Elements/Cells: 25660 Total RAM Bits: 1944576 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 1036419-EP1S25F672I8
Mounting: SMD (SMT)
Number of I/O: 473
Number of LABs/CLBs: 2566
Number of Logic Elements/Cells: 25660
Total RAM Bits: 1944576
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
FPGA Programmable Logic Device - 696-EP1S25F672I8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S25F672I8
FPGA Programmable Logic Device 696-EP1S25F672I8
IC FPGA STRATIX 672FBGA Product overview: EP1S25F672I8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S25F672I8 can be used for catalog matching and distributor lookup.

IC FPGA STRATIX 672FBGA Product overview: EP1S25F672I8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S25F672I8 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F672I8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S25F672I8
Embedded - FPGAs (Field Programmable Gate Array) EP1S25F672I8
IC FPGA 473 I/O 672FBGA

IC FPGA 473 I/O 672FBGA

Supplier's Site Datasheet
IC FPGA 473 I/O 672FBGA - 386-EP1S25F672I8 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 473 I/O 672FBGA
386-EP1S25F672I8
IC FPGA 473 I/O 672FBGA 386-EP1S25F672I8
IC FPGA 473 I/O 672FBGA

IC FPGA 473 I/O 672FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1S25F672I8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S25F672I8
FPGAs (Field Programmable Gate Array) EP1S25F672I8
Stratix® Field Programmable Gate Array (FPGA) IC 473 1944576 25660 672-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 473 1944576 25660 672-BBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1036419-EP1S25F672I8 696-EP1S25F672I8 EP1S25F672I8 386-EP1S25F672I8 EP1S25F672I8
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F672I8 FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 473 I/O 672FBGA FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 25660 25660 25660 25660 25660
Package Type Other; 672-FBGA (27x27) Other; 672-FBGA (27x27) Other; 672-BBGA Other; 672-BBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.425V~1.575V Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-1 - Lingto Electronic Limited
Specs
System Gates 199000
Logic Cells / Logic Blocks 2880
User I/Os 147 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details