Intel Corporation BGA FPGA Programmable Logic Device EP1S25F672I7

Description
Field Programmable Gate Array, 25660-Cell, CMOS, PBGA672, 35 X 35 MM, 1.27 MM PITCH, BGA-672 Product overview: EP1S25F672I7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S25F672I7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 25660-Cell, CMOS, PBGA672, 35 X 35 MM, 1.27 MM PITCH, BGA-672 Product overview: EP1S25F672I7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S25F672I7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BGA FPGA Programmable Logic Device - 696-EP1S25F672I7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA FPGA Programmable Logic Device
696-EP1S25F672I7
BGA FPGA Programmable Logic Device 696-EP1S25F672I7
Field Programmable Gate Array, 25660-Cell, CMOS, PBGA672, 35 X 35 MM, 1.27 MM PITCH, BGA-672 Product overview: EP1S25F672I7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S25F672I7 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 25660-Cell, CMOS, PBGA672, 35 X 35 MM, 1.27 MM PITCH, BGA-672 Product overview: EP1S25F672I7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S25F672I7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2087-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2087-ND
FPGAs (Field Programmable Gate Array) 544-2087-ND
Stratix® Field Programmable Gate Array (FPGA) IC 473 1944576 25660 672-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 473 1944576 25660 672-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F672I7 - 714174-EP1S25F672I7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F672I7
714174-EP1S25F672I7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F672I7 714174-EP1S25F672I7
Manufacturer: Intel Win Source Part Number: 714174-EP1S25F672I7 Mounting Style: SMD Number of LABs/CLBs: 2566 Number of Logic Elements/Cells: 25660 Total RAM Bits: 1944576 Categories: Integrated Circuits Supplier Device Package: 672-FBGA (27x27) Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 672-BBGA Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: EP1S25 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) The number of I/O: 473 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Intel
Win Source Part Number: 714174-EP1S25F672I7
Mounting Style: SMD
Number of LABs/CLBs: 2566
Number of Logic Elements/Cells: 25660
Total RAM Bits: 1944576
Categories: Integrated Circuits
Supplier Device Package: 672-FBGA (27x27)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 672-BBGA
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: EP1S25
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
The number of I/O: 473
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F672I7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S25F672I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S25F672I7
IC FPGA 473 I/O 672FBGA

IC FPGA 473 I/O 672FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F672I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S25F672I7
Embedded - FPGAs (Field Programmable Gate Array) EP1S25F672I7
IC FPGA 473 I/O 672FBGA

IC FPGA 473 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S25F672I7 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1S25F672I7
FPGAs (Field Programmable Gate Array) EP1S25F672I7
IC FPGA 473 I/O 672FBGA

IC FPGA 473 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S25F672I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S25F672I7
FPGAs (Field Programmable Gate Array) EP1S25F672I7
Stratix® Field Programmable Gate Array (FPGA) IC 473 1944576 25660 672-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 473 1944576 25660 672-BBGA

Buy Now Datasheet
FPGA 25660 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin FBGA - EP1S25F672I7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 25660 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin FBGA
EP1S25F672I7
FPGA 25660 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin FBGA EP1S25F672I7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1S25F672I7 544-2087-ND 714174-EP1S25F672I7 EP1S25F672I7 EP1S25F672I7 EP1S25F672I7 EP1S25F672I7 EP1S25F672I7
Product Name BGA FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F672I7 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 25660 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin FBGA
Supply Voltage Other; 1.5 Other; 1.425V ~ 1.575V Other Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V
Package Type Other; 672-BBGA Other; 672-BBGA Other; 672-BBGA Other; FBGA
Pins 672
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details