Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F1020C7 EP1S25F1020C7

Description
Manufacturer: Intel Win Source Part Number: 918120-EP1S25F1020C7 Series: Stratix® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 706 1944576 25660 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 706 Part Status: Obsolete Family Name: EP1S25 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1129, 970878
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918120-EP1S25F1020C7 Series: Stratix® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 706 1944576 25660 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 706 Part Status: Obsolete Family Name: EP1S25 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1129, 970878
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F1020C7 - 918120-EP1S25F1020C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F1020C7
918120-EP1S25F1020C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F1020C7 918120-EP1S25F1020C7
Manufacturer: Intel Win Source Part Number: 918120-EP1S25F1020C7 Series: Stratix® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 706 1944576 25660 1020-BBGA Package: Tray Package: 1020-BBGA Mounting: Surface Mount Number of I/O: 706 Part Status: Obsolete Family Name: EP1S25 Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1129, 970878

Manufacturer: Intel
Win Source Part Number: 918120-EP1S25F1020C7
Series: Stratix®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 706 1944576 25660 1020-BBGA
Package: Tray
Package: 1020-BBGA
Mounting: Surface Mount
Number of I/O: 706
Part Status: Obsolete
Family Name: EP1S25
Categories: Integrated Circuits (ICs)
Case / Package: 1020-FBGA (33x33)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-1129, 970878

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1129-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1129-ND
FPGAs (Field Programmable Gate Array) 544-1129-ND
Stratix® Field Programmable Gate Array (FPGA) IC 706 1944576 25660 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 706 1944576 25660 1020-BBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1S25F1020C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S25F1020C7
FPGA Programmable Logic Device 696-EP1S25F1020C7
Field Programmable Gate Array, 2852 CLBs, 25660-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP1S25F1020C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S25F1020C7 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 2852 CLBs, 25660-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP1S25F1020C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S25F1020C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S25F1020C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S25F1020C7
FPGAs (Field Programmable Gate Array) EP1S25F1020C7
Stratix® Field Programmable Gate Array (FPGA) IC 706 1944576 25660 1020-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 706 1944576 25660 1020-BBGA

Buy Now Datasheet
FPGA 25660 Cells 420.17MHz 130nm Technology 1.5V 1020-Pin FC-FBGA - EP1S25F1020C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 25660 Cells 420.17MHz 130nm Technology 1.5V 1020-Pin FC-FBGA
EP1S25F1020C7
FPGA 25660 Cells 420.17MHz 130nm Technology 1.5V 1020-Pin FC-FBGA EP1S25F1020C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F1020C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S25F1020C7
Embedded - FPGAs (Field Programmable Gate Array) EP1S25F1020C7
IC FPGA 706 I/O 1020FBGA

IC FPGA 706 I/O 1020FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F1020C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S25F1020C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S25F1020C7
IC FPGA 706 I/O 1020FBGA

IC FPGA 706 I/O 1020FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918120-EP1S25F1020C7 544-1129-ND 696-EP1S25F1020C7 EP1S25F1020C7 EP1S25F1020C7 EP1S25F1020C7 EP1S25F1020C7
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25F1020C7 FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 25660 Cells 420.17MHz 130nm Technology 1.5V 1020-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1020-FBGA (33x33) Other; 1020-BBGA Other; 1020-BBGA Other; FC-FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Pins 1020
Supply Voltage Other; 1.5 Other; 1.425V ~ 1.575V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CB652C7 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 488 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details