ERROR: no product mention
Field Programmable Gate Array, 2852 CLBs, 25660-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, LEAD FREE, FBGA-1020 Product overview: EP1S25F1020C6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S25F1020C6N can be used for catalog matching and distributor lookup.
Stratix® Field Programmable Gate Array (FPGA) IC 706 1944576 25660 1020-BBGA
Stratix® Field Programmable Gate Array (FPGA) IC 706 1944576 25660 1020-BBGA
IC FPGA 706 I/O 1020FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 706 I/O 1020FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP1S25F1020C6N | EP1S25F1020C6N-ND | EP1S25F1020C6N | EP1S25F1020C6N | EP1S25F1020C6N | EP1S25F1020C6N |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 25660 Cells 450.05MHz 130nm Technology 1.5V 1020-Pin FC-FBGA | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 25660 | 25660 | 25660 | |||
| Package Type | Other; FBGA | Other; 1020-BBGA | Other; 1020-BBGA | Other; FC-FBGA | ||
| Internal Frequency | 100 MHz | |||||
| User I/Os | 706 pins | 706 pins | 706 pins | |||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |