Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25B672C7N EP1S25B672C7N

Description
Manufacturer: Altera Win Source Part Number: 773822-EP1S25B672C7N Series: Stratix Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 473 Number of LABs/CLBs: 2566 Number of Logic Elements/Cells: 25660 Total RAM Bits: 1944576 Family Name: EP1S25 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-BGA (35x35) Alternative Parts (Cross-Reference): LFECP15E-3F672C; LFE212E6F672C; LFE2-12E-5FN672C; LFECP15E-3FN672C; Introduction Date: September 06, 2001 ECCN: 3A001.a.7.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773822-EP1S25B672C7N Series: Stratix Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 473 Number of LABs/CLBs: 2566 Number of Logic Elements/Cells: 25660 Total RAM Bits: 1944576 Family Name: EP1S25 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-BGA (35x35) Alternative Parts (Cross-Reference): LFECP15E-3F672C; LFE212E6F672C; LFE2-12E-5FN672C; LFECP15E-3FN672C; Introduction Date: September 06, 2001 ECCN: 3A001.a.7.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25B672C7N - 773822-EP1S25B672C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25B672C7N
773822-EP1S25B672C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25B672C7N 773822-EP1S25B672C7N
Manufacturer: Altera Win Source Part Number: 773822-EP1S25B672C7N Series: Stratix Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 672-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 473 Number of LABs/CLBs: 2566 Number of Logic Elements/Cells: 25660 Total RAM Bits: 1944576 Family Name: EP1S25 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-BGA (35x35) Alternative Parts (Cross-Reference): LFECP15E-3F672C; LFE212E6F672C; LFE2-12E-5FN672C; LFECP15E-3FN672C; Introduction Date: September 06, 2001 ECCN: 3A001.a.7.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773822-EP1S25B672C7N
Series: Stratix
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 672-BBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 473
Number of LABs/CLBs: 2566
Number of Logic Elements/Cells: 25660
Total RAM Bits: 1944576
Family Name: EP1S25
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-BGA (35x35)
Alternative Parts (Cross-Reference): LFECP15E-3F672C; LFE212E6F672C; LFE2-12E-5FN672C; LFECP15E-3FN672C;
Introduction Date: September 06, 2001
ECCN: 3A001.a.7.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
420.17MHz 1.5V BGA FPGA Programmable Logic Device - 696-EP1S25B672C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
420.17MHz 1.5V BGA FPGA Programmable Logic Device
696-EP1S25B672C7N
420.17MHz 1.5V BGA FPGA Programmable Logic Device 696-EP1S25B672C7N
IC FPGA 473 I/O 672BGA / FPGA Stratix® Family 25660 Cells 420.17MHz 130nm Technology 1.5V 672-Pin BGA Product overview: EP1S25B672C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420.17MHz, 1.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420.17MHz, 1.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S25B672C7N can be used for catalog matching and distributor lookup.

IC FPGA 473 I/O 672BGA / FPGA Stratix® Family 25660 Cells 420.17MHz 130nm Technology 1.5V 672-Pin BGA Product overview: EP1S25B672C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420.17MHz, 1.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420.17MHz, 1.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S25B672C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S25B672C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S25B672C7N
Embedded - FPGAs (Field Programmable Gate Array) EP1S25B672C7N
IC FPGA 473 I/O 672BGA

IC FPGA 473 I/O 672BGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S25B672C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S25B672C7N
FPGAs (Field Programmable Gate Array) EP1S25B672C7N
Stratix® Field Programmable Gate Array (FPGA) IC 473 1944576 25660 672-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 473 1944576 25660 672-BBGA

Buy Now Datasheet
FPGA 25660 Cells 420.17MHz 130nm Technology 1.5V 672-Pin BGA - EP1S25B672C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 25660 Cells 420.17MHz 130nm Technology 1.5V 672-Pin BGA
EP1S25B672C7N
FPGA 25660 Cells 420.17MHz 130nm Technology 1.5V 672-Pin BGA EP1S25B672C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773822-EP1S25B672C7N 696-EP1S25B672C7N EP1S25B672C7N EP1S25B672C7N EP1S25B672C7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S25B672C7N 420.17MHz 1.5V BGA FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 25660 Cells 420.17MHz 130nm Technology 1.5V 672-Pin BGA
Logic Cells / Logic Blocks 25660 25660 25660 25660
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.425 V ~ 1.575 V Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF33C7 - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 708 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details